STMicroelectronics Linear - Linear - Comparators - LM239APT LM239APT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 018717-LM239APT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL Number of Elements: 4 Current - Quiescent (Max): 2mA Voltage - Input Offset (Max): 2mV @ 30V Current - Input Bias (Max): 0.1μA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 14-TSSOP Supply Voltage - Operating: 2 V to 32 V, ±1 V to 16 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 018717-LM239APT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL Number of Elements: 4 Current - Quiescent (Max): 2mA Voltage - Input Offset (Max): 2mV @ 30V Current - Input Bias (Max): 0.1μA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 14-TSSOP Supply Voltage - Operating: 2 V to 32 V, ±1 V to 16 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LM239APT - 018717-LM239APT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM239APT
018717-LM239APT
Linear - Linear - Comparators - LM239APT 018717-LM239APT
Manufacturer: STMicroelectronics Win Source Part Number: 018717-LM239APT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL Number of Elements: 4 Current - Quiescent (Max): 2mA Voltage - Input Offset (Max): 2mV @ 30V Current - Input Bias (Max): 0.1μA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 14-TSSOP Supply Voltage - Operating: 2 V to 32 V, ±1 V to 16 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 018717-LM239APT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2mA
Voltage - Input Offset (Max): 2mV @ 30V
Current - Input Bias (Max): 0.1μA @ 5V
Current - Output (Typ): 16mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2 V to 32 V, ±1 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 018717-LM239APT
Product Name Linear - Linear - Comparators - LM239APT
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1065ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
Voltage Reference - TLVH431NACDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details