Quad Voltage Comparator IC, 4-Ch, 1.3us, 32V, PDIP Product overview: LM239AN from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 32V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 32V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM239AN can be used for catalog matching and distributor lookup.
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 14-DIP
Supply voltage +⁄- 18 or 36 V, Low Power Quad Voltage Comparators
These devices consist of four independent precision voltage comparators with an offset voltage specifications as low as 2 mV (Max.) All these comparators were designed specifically to operate from a single power supply aver a wide range of voltages. Operation from split power supplies is also possible. These comparators also have a unique characteristic in that the input common-mode voltage range includes ground even though operated from a single power supply voltage.
PRECISION COMPARATOR, QUAD, 1.3 uS, DIP-14; Comparator Type:Precision; No. of Comparators:4 Comparators; Response Time:1.3µs; Supply Voltage Range:± 1V to ± 16V; Comparator Case Style:DIP; No. of Pins:14Pins; Product Range:-; MSL:- RoHS Compliant: Yes
IC COMPARATOR LP QUAD 14-DIP
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-LM239AN | LM239AN | 70013571 | 89K0658 | LM239AN |
| Product Name | Quad 32V Linear Comparator IC | Comparators | COMPARATOR; VOLTAGE COMPARATOR; +/- 18 V OR 36 V; 1.1 MA (TYP.) @ +5 V SUPPLY; 1 | Precision Comparator, Quad, 1.3 Us, Dip-14; Comparator Type Stmicroelectronics | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 to 32 volts | 1 to 18 volts | 1 to 16 volts | ||
| Power Dissipation (PD) | 1500 milliwatts | 1500 milliwatts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to ? C (-40 to ? F) | ||
| Package Type | Rail/Tube | DIP; 14-DIP (0.300\", 7.62mm) | DIP | DIP |