STMicroelectronics, Inc. Comparators LM239ADT

Description
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 14-SO
Request a Quote Datasheet
Description
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 14-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 497-1550-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-1550-1-ND
Comparators 497-1550-1-ND
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 14-SO

Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 14-SO

Buy Now Datasheet
Comparators - 497-1550-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-1550-6-ND
Comparators 497-1550-6-ND
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 14-SO

Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 14-SO

Buy Now Datasheet
Comparators - 497-1550-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-1550-2-ND
Comparators 497-1550-2-ND
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 14-SO

Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 14-SO

Buy Now Datasheet
Linear - Linear - Comparators - LM239ADT - LM239ADT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM239ADT
LM239ADT
Linear - Linear - Comparators - LM239ADT LM239ADT
Manufacturer: STMicroelectronics Win Source Part Number: 018714-LM239ADT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL Number of Elements: 4 Current - Quiescent (Max): 2mA Voltage - Input Offset (Max): 2mV @ 30V Current - Input Bias (Max): 0.1μA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 14-SO Supply Voltage - Operating: 2 V to 32 V, ±1 V to 16 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 018714-LM239ADT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2mA
Voltage - Input Offset (Max): 2mV @ 30V
Current - Input Bias (Max): 0.1μA @ 5V
Current - Output (Typ): 16mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 14-SO
Supply Voltage - Operating: 2 V to 32 V, ±1 V to 16 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LM239ADT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LM239ADT
Integrated Circuits (ICs) - Linear - Comparators LM239ADT
IC COMPARATOR 4 GEN PUR 14SO

IC COMPARATOR 4 GEN PUR 14SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number 497-1550-1-ND LM239ADT LM239ADT
Product Name Comparators Linear - Linear - Comparators - LM239ADT Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 1727-3332-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
2 suppliers
CD4063B 4-Bit Magnitude Comparators - CD4063BNSR - Texas Instruments
Specs
Type Magnitude
Supply Voltage 3V; Other; 10
Package Type Other; CMOS
View Details
5 suppliers
 - LM106H/883 - Rochester Electronics
Specs
Package Type Other; TO-5
View Details
2 suppliers