Manufacturer: STMicroelectronics
Win Source Part Number: 133418-LM235DT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±3°C (±5°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Testing Conditions: 25°C (-40°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C 8-SOIC
Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C 8-SOIC
Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C 8-SOIC
SENSOR ANALOG -40C-125C 8SOIC
SENSOR ANALOG -40C-125C 8SOIC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 133418-LM235DT | 497-6453-1-ND | LM235DT | LM235DT |
| Product Name | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM235DT | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature |