STMicroelectronics, Inc. Adjustable Current Source 40V 8-Soic; Ic Output Type Stmicroelectronics LM234DT

Description
ADJUSTABLE CURRENT SOURCE 40V 8-SOIC; IC Output Type:Current; Sensing Accuracy Range:± 3%; Sensing Temperature Min:-25°C; Sensing Temperature Max:100°C; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1V; MSL:- RoHS Compliant: Yes
Datasheet
Description
ADJUSTABLE CURRENT SOURCE 40V 8-SOIC; IC Output Type:Current; Sensing Accuracy Range:± 3%; Sensing Temperature Min:-25°C; Sensing Temperature Max:100°C; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1V; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Current Source 40V 8-Soic; Ic Output Type Stmicroelectronics - 89K1294 - Newark, An Avnet Company
Chicago, IL, United States
Adjustable Current Source 40V 8-Soic; Ic Output Type Stmicroelectronics
89K1294
Adjustable Current Source 40V 8-Soic; Ic Output Type Stmicroelectronics 89K1294
ADJUSTABLE CURRENT SOURCE 40V 8-SOIC; IC Output Type:Current; Sensing Accuracy Range:± 3%; Sensing Temperature Min:-25°C; Sensing Temperature Max:100°C; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1V; MSL:- RoHS Compliant: Yes

ADJUSTABLE CURRENT SOURCE 40V 8-SOIC; IC Output Type:Current; Sensing Accuracy Range:± 3%; Sensing Temperature Min:-25°C; Sensing Temperature Max:100°C; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 89K1294
Product Name Adjustable Current Source 40V 8-Soic; Ic Output Type Stmicroelectronics
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - TLE4998C4HALA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Line sensors, For spectrophotometry - S3902-512Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details