Adjustable Current Regulator IC, 10mA, 40V, SOIC, SM Product overview: LM234DT from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10mA, 40V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 10mA, 40V, SOIC, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-LM234DT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 018713-LM234DT
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 1 V to 40 V
Output Current: 10mA
Accuracy: ±3%
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 100°C
Case / Package: 8-SO
Purpose: Current Source
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Sensing & Instrumentation
Current Source Regulator 10mA 8-SOIC
Current Source Regulator 10mA 8-SOIC
Current Source Regulator 10mA 8-SOIC
IC CURRENT SOURCE 3% 8SOIC
Current & Power Monitors & Regulators 3-Term Adjust Currnt
IC CURRENT SOURCE 3% 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 734-LM234DT | 018713-LM234DT | 497-1549-2-ND | LM234DT | LM234DT | LM234DT |
| Product Name | 10mA 40V SOIC Power Management IC | PMIC - PMIC - Current Regulation/Management - LM234DT | Current Regulation/Management | PMIC - Current Regulation/Management | Current & Power Monitors & Regulators | Current Regulation/Management |
| Package Type | Other; SOIC | Other; 8-SO | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) |