STMicroelectronics Electronic Surplus - LM224D LM224D

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1197078-LM224D Packaging: Tube Mounting Style: SMD Supply Current: 1.5mA Amplifier Type: General Purpose Slew Rate: 0.4V/μs Gain Bandwidth Product: 1.3MHz Current - Input Bias: 20nA Voltage - Input Offset: 2mV Current - Output / Channel: 70mA Categories: Integrated Circuits Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.nxp.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Sensing & Instrumentation, Motor Drive & Control, Test & Measurement Family Part Number: LM224 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 3V ~ 30V, ±1.5V ~ 15V
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1197078-LM224D Packaging: Tube Mounting Style: SMD Supply Current: 1.5mA Amplifier Type: General Purpose Slew Rate: 0.4V/μs Gain Bandwidth Product: 1.3MHz Current - Input Bias: 20nA Voltage - Input Offset: 2mV Current - Output / Channel: 70mA Categories: Integrated Circuits Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.nxp.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Sensing & Instrumentation, Motor Drive & Control, Test & Measurement Family Part Number: LM224 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 3V ~ 30V, ±1.5V ~ 15V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - LM224D - 1197078-LM224D - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LM224D
1197078-LM224D
Electronic Surplus - LM224D 1197078-LM224D
Manufacturer: STMicroelectronics Win Source Part Number: 1197078-LM224D Packaging: Tube Mounting Style: SMD Supply Current: 1.5mA Amplifier Type: General Purpose Slew Rate: 0.4V/μs Gain Bandwidth Product: 1.3MHz Current - Input Bias: 20nA Voltage - Input Offset: 2mV Current - Output / Channel: 70mA Categories: Integrated Circuits Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.nxp.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Sensing & Instrumentation, Motor Drive & Control, Test & Measurement Family Part Number: LM224 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 3V ~ 30V, ±1.5V ~ 15V

Manufacturer: STMicroelectronics
Win Source Part Number: 1197078-LM224D
Packaging: Tube
Mounting Style: SMD
Supply Current: 1.5mA
Amplifier Type: General Purpose
Slew Rate: 0.4V/μs
Gain Bandwidth Product: 1.3MHz
Current - Input Bias: 20nA
Voltage - Input Offset: 2mV
Current - Output / Channel: 70mA
Categories: Integrated Circuits
Supplier Device Package: 14-SO
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.nxp.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Sensing & Instrumentation, Motor Drive & Control, Test & Measurement
Family Part Number: LM224
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3V ~ 30V, ±1.5V ~ 15V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1197078-LM224D
Product Name Electronic Surplus - LM224D
Unlock Full Specs
to access all available technical data