General Purpose Amplifier 4 Circuit 14-DIP
General Purpose Amplifier 4 Circuit 14-DIP
IC OPAMP GP 4 CIRCUIT 14DIP
IC OPAMP GP 4 CIRCUIT 14DIP
Amplifier; Operational; +/- 16 or 32V; 0.7 mA (Typ.) @ 25C Supply; 32V; DIP14
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-1546-5-ND | LM224AN | LM224AN | LM224AN | 70013563 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Amplifier; Operational; +/- 16 or 32V; 0.7 mA (Typ.) @ 25C Supply; 32V; DIP14 |
| Source Current (IS) | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps | |
| Slew Rate | 0.4000 V/µs | 0.4000 V/µs | 4.00E-7 V/µs | 0.4000 V/µs | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to ? C (-40 to ? F) | ||
| Package Type | DIP; "14-DIP (0.300"", 7.62mm)" | DIP; 14-DIP (0.300\", 7.62mm) | Through Hole | DIP | |
| Standards | RoHS |