STMicroelectronics, Inc. Linear - Linear - Comparators - LM219DT LM219DT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 018683-LM219DT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open-Collector, Open-Emitter, TTL Number of Elements: 2 Current - Quiescent (Max): 11.5mA Voltage - Input Offset (Max): 4mV @ ±15V Current - Input Bias (Max): 0.5μA @ ±15V Family Name: LM219 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 14-SO Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V Alternative Parts (Cross-Reference): LM319D; LM319MX/HAPB; LM319D,623; Introduction Date: October 16, 1997 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 018683-LM219DT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open-Collector, Open-Emitter, TTL Number of Elements: 2 Current - Quiescent (Max): 11.5mA Voltage - Input Offset (Max): 4mV @ ±15V Current - Input Bias (Max): 0.5μA @ ±15V Family Name: LM219 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 14-SO Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V Alternative Parts (Cross-Reference): LM319D; LM319MX/HAPB; LM319D,623; Introduction Date: October 16, 1997 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LM219DT - LM219DT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM219DT
LM219DT
Linear - Linear - Comparators - LM219DT LM219DT
Manufacturer: STMicroelectronics Win Source Part Number: 018683-LM219DT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open-Collector, Open-Emitter, TTL Number of Elements: 2 Current - Quiescent (Max): 11.5mA Voltage - Input Offset (Max): 4mV @ ±15V Current - Input Bias (Max): 0.5μA @ ±15V Family Name: LM219 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 14-SO Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V Alternative Parts (Cross-Reference): LM319D; LM319MX/HAPB; LM319D,623; Introduction Date: October 16, 1997 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 018683-LM219DT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open-Collector, Open-Emitter, TTL
Number of Elements: 2
Current - Quiescent (Max): 11.5mA
Voltage - Input Offset (Max): 4mV @ ±15V
Current - Input Bias (Max): 0.5μA @ ±15V
Family Name: LM219
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 14-SO
Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V
Alternative Parts (Cross-Reference): LM319D; LM319MX/HAPB; LM319D,623;
Introduction Date: October 16, 1997
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Comparators - 497-1544-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-1544-1-ND
Comparators 497-1544-1-ND
Comparator General Purpose Open-Collector, Open-Emitter, TTL 14-SO

Comparator General Purpose Open-Collector, Open-Emitter, TTL 14-SO

Buy Now Datasheet
Comparators - 497-1544-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-1544-6-ND
Comparators 497-1544-6-ND
Comparator General Purpose Open-Collector, Open-Emitter, TTL 14-SO

Comparator General Purpose Open-Collector, Open-Emitter, TTL 14-SO

Buy Now Datasheet
Comparators - 497-1544-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-1544-2-ND
Comparators 497-1544-2-ND
Comparator General Purpose Open-Collector, Open-Emitter, TTL 14-SO

Comparator General Purpose Open-Collector, Open-Emitter, TTL 14-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LM219DT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LM219DT
Integrated Circuits (ICs) - Linear - Comparators LM219DT
IC COMPARATOR 2 GEN PUR 14SO

IC COMPARATOR 2 GEN PUR 14SO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number LM219DT 497-1544-1-ND LM219DT
Product Name Linear - Linear - Comparators - LM219DT Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

 - DM8136N - Rochester Electronics
Rochester Electronics
Specs
Type Identity
Package Type DIP; Other; CDIP16
Logic Family TTL
View Details
Specs
Supply Voltage Other
Operating Current 15 to 48 mA
View Details
Comparators - 1727-1769-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 4.5V ~ 5.5V
Package Type SOIC
View Details
2 suppliers
Analog Voltage Comparator - 526/C,D - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Number of units in IC 1
Number of Pins 14
View Details