STMicroelectronics, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM217T

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-1543-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-1543-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-1543-5-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM217T - 018682-LM217T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM217T
018682-LM217T
PMIC - PMIC - Voltage Regulators - Linear - LM217T 018682-LM217T
Manufacturer: STMicroelectronics Win Source Part Number: 018682-LM217T Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Output Current: 1.5A Family Name: LM217 Output Voltage: 1.2 V to 37 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 150°C Case / Package: TO-220AB Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.2V PSRR: 80dB to 65dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 37V Alternative Parts (Cross-Reference): LM317KCE3; LM317KC; LT350AT; LT350AT#PBF; Introduction Date: November 02, 1999 ECCN: EAR99 Country of Origin: China, Malaysia, Morocco, Singapore, United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: STMicroelectronics
Win Source Part Number: 018682-LM217T
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1.5A
Family Name: LM217
Output Voltage: 1.2 V to 37 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 150°C
Case / Package: TO-220AB
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.2V
PSRR: 80dB to 65dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 37V
Alternative Parts (Cross-Reference): LM317KCE3; LM317KC; LT350AT; LT350AT#PBF;
Introduction Date: November 02, 1999
ECCN: EAR99
Country of Origin: China, Malaysia, Morocco, Singapore, United States of America
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet
Singapore, Singapore
Through-Hole 1.5A 37V TO-220 LDO Voltage Regulator IC
776-LM217T
Through-Hole 1.5A 37V TO-220 LDO Voltage Regulator IC 776-LM217T
Adjustable LDO Regulator, 1.5A, 1.2-37V, TO-220, Through Hole Product overview: LM217T from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, Through-Hole, 1.5A, 37V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, 1.5A, 37V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM217T can be used for catalog matching and distributor lookup.

Adjustable LDO Regulator, 1.5A, 1.2-37V, TO-220, Through Hole Product overview: LM217T from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, Through-Hole, 1.5A, 37V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, 1.5A, 37V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM217T can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Regulators - 1891015 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1891015
Voltage Regulators 1891015
Linear voltage regulator,LM217T 37V 1.5A

Linear voltage regulator,LM217T 37V 1.5A

Supplier's Site
Voltage Regulators - 1686047 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1686047
Voltage Regulators 1686047
Linear voltage regulator,LM217T 37V 1.5A

Linear voltage regulator,LM217T 37V 1.5A

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM217T - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM217T
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM217T
IC REG LINEAR POS ADJ 1.5A TO220

IC REG LINEAR POS ADJ 1.5A TO220

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM217T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM217T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM217T
IC REG LINEAR POS ADJ 1.5A TO220

IC REG LINEAR POS ADJ 1.5A TO220

Supplier's Site
Power Supply Chip >> Linear Voltage Regulators (LDO) - LM217T - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
LM217T
Power Supply Chip >> Linear Voltage Regulators (LDO) LM217T
80dB@(120Hz) 1.5A Adjustable 1.2V~37V Positive electrode 40V TO-220 Linear Voltage Regulators (LDO) ROHS

80dB@(120Hz) 1.5A Adjustable 1.2V~37V Positive electrode 40V TO-220 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM217T
Linear Voltage Regulators LM217T
Linear Voltage Regulators 1.2-37V Adj Positive

Linear Voltage Regulators 1.2-37V Adj Positive

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LM217T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM217T
PMIC - Voltage Regulators - Linear LM217T
IC REG LINEAR POS ADJ 1.5A TO220

IC REG LINEAR POS ADJ 1.5A TO220

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 497-1543-5-ND 018682-LM217T 776-LM217T 1891015 LM217T LM217T LM217T LM217T LM217T
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LM217T Through-Hole 1.5A 37V TO-220 LDO Voltage Regulator IC Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Power Supply Chip >> Linear Voltage Regulators (LDO) Linear Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Standard Standard; Low Dropout Low Dropout
Output Polarity Positive Positive Positive Positive Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable
Package Type TO-220; Other; TO-220-3 TO-220; Other; TO-220AB Other; TO-220 TO-220; Other; To-220 TO-220; Other; TO-220-3 TO-220 TO-220
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data