Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA TO-220
IC REG LIN POS ADJ 500MA TO220
IC REG LIN POS ADJ 500MA TO220
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LM217MT-ND | LM217MT | LM217MT |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Adjustable / Variable | ||
| Package Type | TO-220; Other; TO-220-3 | ||
| Special Features | Over Temperature, Short Circuit |