IC REG LIN POS ADJ 500MA SOT-223
IC REG LIN POS ADJ 500MA SOT-223
IC REG LIN POS ADJ 500MA SOT-223
LINEAR IC'S
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 2487470P | 497-LM217MS-TR-ND | LM217MS-TR |
| Product Name | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Adjustable / Variable | ||
| Package Type | Other; TO-261-4, TO-261AA | ||
| Special Features | Over Temperature, Short Circuit |