STMicroelectronics, Inc. Ic, Reg 0.5A Adj, Smd, Dpak-3, 217; Fixed Output Voltage Nom. Stmicroelectronics LM217MDT-TR

Description
IC, REG 0.5A ADJ, SMD, DPAK-3, 217; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:-; Product Range:-; Output Current:500mA; Output RoHS Compliant: Yes
Datasheet
Description
IC, REG 0.5A ADJ, SMD, DPAK-3, 217; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:-; Product Range:-; Output Current:500mA; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Reg 0.5A Adj, Smd, Dpak-3, 217; Fixed Output Voltage Nom. Stmicroelectronics - 26M0320 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Reg 0.5A Adj, Smd, Dpak-3, 217; Fixed Output Voltage Nom. Stmicroelectronics
26M0320
Ic, Reg 0.5A Adj, Smd, Dpak-3, 217; Fixed Output Voltage Nom. Stmicroelectronics 26M0320
IC, REG 0.5A ADJ, SMD, DPAK-3, 217; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:-; Product Range:-; Output Current:500mA; Output RoHS Compliant: Yes

IC, REG 0.5A ADJ, SMD, DPAK-3, 217; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:-; Product Range:-; Output Current:500mA; Output RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Linear Volt Reg, Adj, 37V, To-252-3; Fixed Output Voltage Nom. Stmicroelectronics - 45Y5397 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Linear Volt Reg, Adj, 37V, To-252-3; Fixed Output Voltage Nom. Stmicroelectronics
45Y5397
Ic, Linear Volt Reg, Adj, 37V, To-252-3; Fixed Output Voltage Nom. Stmicroelectronics 45Y5397
IC, LINEAR VOLT REG, ADJ, 37V, TO-252-3; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:-; Product Range:-; Output Current:500mA; Output RoHS Compliant: Yes

IC, LINEAR VOLT REG, ADJ, 37V, TO-252-3; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:-; Product Range:-; Output Current:500mA; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 26M0320
Product Name Ic, Reg 0.5A Adj, Smd, Dpak-3, 217; Fixed Output Voltage Nom. Stmicroelectronics
Output Voltage 1.2 to 37 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details