Adjustable LDO Regulator, 1.2-37V, 200mA, TO-252, SMT Product overview: LM217MDT-TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 37V, 200mA, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 37V, 200mA, TO-252, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM217MDT-TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1052788-LM217MDT-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Output Current: 500mA
Family Name: LM217M
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: D-Pak
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.2V
PSRR: 80dB to 65dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Maximum Output Voltage: 37V
Alternative Parts (Cross-Reference): KA317MRTM; KA317MRTM_NL; KA317MR; KA317MRTF;
Introduction Date: September 05, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA DPAK
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA DPAK
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA DPAK
Voltage Regulator Adj 1.2-37V 0.2A DPAK
Voltage Regulator Adj 1.2-37V 0.2A DPAK
Voltage Regulator Adj 1.2-37V 0.2A DPAK
IC REG LINEAR POS ADJ 500MA DPAK
IC REG LINEAR POS ADJ 500MA DPAK
Linear Voltage Regulators 1.2-37V Adj Positive
IC REG LINEAR POS ADJ 500MA DPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-LM217MDT-TR | 1052788-LM217MDT-TR | 497-6452-6-ND | 6869079 | 6869079P | LM217MDT-TR | LM217MDT-TR | LM217MDT-TR | LM217MDT-TR |
| Product Name | 37V 200mA TO-252 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LM217MDT-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; TO-252 | Other; D-Pak | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; Other; Dpak | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK | |||
| Output Voltage | 37 volts | 1.2 volts | 1.2 to 37 volts | 1.2 volts | 1.2 volts | ||||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |||
| Dropout Voltage | 2 volts |