STMicroelectronics, Inc. Electronic Surplus - LM217LZ LM217LZ

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1197063-LM217LZ Packaging: Tube Mounting Style: Through Hole Output Type: Adjustable Output Current: 100mA Family Name: LM217L Categories: Integrated Circuits Supplier Device Package: TO-92-3 Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C PSRR: 80dB ~ 65dB (120Hz) Maximum Output Voltage: 37V Protection Features: Over Temperature, Short Circuit Manufacturer Homepage: www.st.com Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Alternative Parts (Cross-Reference): LM317LZ; LM317LZHFLFLM317LZ/H ALF; NTE1900; Introduction Date: August 15, 1995 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: LM217L Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.2V Voltage - Input (Maximum): 40V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1197063-LM217LZ Packaging: Tube Mounting Style: Through Hole Output Type: Adjustable Output Current: 100mA Family Name: LM217L Categories: Integrated Circuits Supplier Device Package: TO-92-3 Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C PSRR: 80dB ~ 65dB (120Hz) Maximum Output Voltage: 37V Protection Features: Over Temperature, Short Circuit Manufacturer Homepage: www.st.com Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Alternative Parts (Cross-Reference): LM317LZ; LM317LZHFLFLM317LZ/H ALF; NTE1900; Introduction Date: August 15, 1995 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: LM217L Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.2V Voltage - Input (Maximum): 40V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - LM217LZ - 1197063-LM217LZ - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LM217LZ
1197063-LM217LZ
Electronic Surplus - LM217LZ 1197063-LM217LZ
Manufacturer: STMicroelectronics Win Source Part Number: 1197063-LM217LZ Packaging: Tube Mounting Style: Through Hole Output Type: Adjustable Output Current: 100mA Family Name: LM217L Categories: Integrated Circuits Supplier Device Package: TO-92-3 Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C PSRR: 80dB ~ 65dB (120Hz) Maximum Output Voltage: 37V Protection Features: Over Temperature, Short Circuit Manufacturer Homepage: www.st.com Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Alternative Parts (Cross-Reference): LM317LZ; LM317LZHFLFLM317LZ/H ALF; NTE1900; Introduction Date: August 15, 1995 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: LM217L Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.2V Voltage - Input (Maximum): 40V

Manufacturer: STMicroelectronics
Win Source Part Number: 1197063-LM217LZ
Packaging: Tube
Mounting Style: Through Hole
Output Type: Adjustable
Output Current: 100mA
Family Name: LM217L
Categories: Integrated Circuits
Supplier Device Package: TO-92-3
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 80dB ~ 65dB (120Hz)
Maximum Output Voltage: 37V
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Alternative Parts (Cross-Reference): LM317LZ; LM317LZHFLFLM317LZ/HALF; NTE1900;
Introduction Date: August 15, 1995
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: LM217L
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.2V
Voltage - Input (Maximum): 40V

Buy Now Datasheet
Singapore, Singapore
37 V Voltage Regulator IC
776-LM217LZ
37 V Voltage Regulator IC 776-LM217LZ
Low current 1.2 to 37 V adjustable voltage regulator Product overview: LM217LZ from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 37 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 37 V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM217LZ can be used for catalog matching and distributor lookup.

Low current 1.2 to 37 V adjustable voltage regulator Product overview: LM217LZ from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 37 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 37 V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM217LZ can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM217LZ-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM217LZ-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM217LZ-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-92-3

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LM217LZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM217LZ
PMIC - Voltage Regulators - Linear LM217LZ
IC REG LIN POS ADJ 100MA TO92-3

IC REG LIN POS ADJ 100MA TO92-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM217LZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM217LZ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM217LZ
IC REG LIN POS ADJ 100MA TO92-3

IC REG LIN POS ADJ 100MA TO92-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1197063-LM217LZ 776-LM217LZ LM217LZ-ND LM217LZ LM217LZ
Product Name Electronic Surplus - LM217LZ 37 V Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Other; TO-226-3 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA)
Output Voltage 37 volts 37 volts 1.2 to 37 volts 1.2 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data