Manufacturer: STMicroelectronics
Win Source Part Number: 018681-LM217LZ-TR
Packaging: Reel - TR
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 100mA
Family Name: LM217L
Output Voltage: 1.2 V to 37 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.2V
PSRR: 80dB to 65dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Maximum Output Voltage: 37V
Alternative Parts (Cross-Reference): LM317LZ/T8; LM317LZ T7; LM317LZ/LFT8; LM317LZ/T2;
Introduction Date: August 15, 1995
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Voltage Regulator Adj 1.2-37V 0.2A TO92
Voltage Regulator Adj 1.2-37V 0.2A TO92
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-92-3
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-92-3
Adj. LDO 1.2-37V, 200mA, TO-92, TH, Pos. Product overview: LM217LZ-TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 37V, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 37V, 200mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM217LZ-TR can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 100MA TO92-3
Linear Voltage Regulators 1.2-37V Adj Positive
IC REG LIN POS ADJ 100MA TO92-3
IC REG LIN POS ADJ 100MA TO92-3
| Win Source Electronics | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 018681-LM217LZ-TR | 6869240P | 497-7322-1-ND | 776-LM217LZ-TR | LM217LZ-TR | LM217LZ-TR | LM217LZ-TR | LM217LZ-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LM217LZ-TR | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 37V 200mA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard; Low Dropout | Standard | ||||||
| Output Polarity | Positive | Positive | Positive | |||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | TO-92; Other; TO-92-3 | TO-92; Other; TO-92 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | Other; TO-92 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92 | ||
| Life Cycle Stage | Maturity; Active |