Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-92-3
IC REG LIN POS ADJ 100MA TO92-3
IC REG LIN POS ADJ 100MA TO92-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM217LZ-AP-ND | LM217LZ-AP | LM217LZ-AP |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Adjustable / Variable | ||
| Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | ||
| Special Features | Over Temperature, Short Circuit |