STMicroelectronics, Inc. Adjustable Linear Regulator, 1.2V To 37V, Soic-8; Output Type Stmicroelectronics LM217LD13TR

Description
ADJUSTABLE LINEAR REGULATOR, 1.2V TO 37V, SOIC-8; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:-; Product Range:-; Output Current Max:100mA; IC Case / Package:SOIC RoHS Compliant: Yes
Datasheet
Description
ADJUSTABLE LINEAR REGULATOR, 1.2V TO 37V, SOIC-8; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:-; Product Range:-; Output Current Max:100mA; IC Case / Package:SOIC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Linear Regulator, 1.2V To 37V, Soic-8; Output Type Stmicroelectronics - 26M0318 - Newark, An Avnet Company
Chicago, IL, United States
Adjustable Linear Regulator, 1.2V To 37V, Soic-8; Output Type Stmicroelectronics
26M0318
Adjustable Linear Regulator, 1.2V To 37V, Soic-8; Output Type Stmicroelectronics 26M0318
ADJUSTABLE LINEAR REGULATOR, 1.2V TO 37V, SOIC-8; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:-; Product Range:-; Output Current Max:100mA; IC Case / Package:SOIC RoHS Compliant: Yes

ADJUSTABLE LINEAR REGULATOR, 1.2V TO 37V, SOIC-8; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:-; Product Range:-; Output Current Max:100mA; IC Case / Package:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Linear Volt Reg, Adj, 37V, Soic-8; Fixed Output Voltage Nom. Stmicroelectronics - 45Y5396 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Linear Volt Reg, Adj, 37V, Soic-8; Fixed Output Voltage Nom. Stmicroelectronics
45Y5396
Ic, Linear Volt Reg, Adj, 37V, Soic-8; Fixed Output Voltage Nom. Stmicroelectronics 45Y5396
IC, LINEAR VOLT REG, ADJ, 37V, SOIC-8; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:-; Product Range:-; Output Current:200mA; Output RoHS Compliant: Yes

IC, LINEAR VOLT REG, ADJ, 37V, SOIC-8; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:-; Product Range:-; Output Current:200mA; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 26M0318
Product Name Adjustable Linear Regulator, 1.2V To 37V, Soic-8; Output Type Stmicroelectronics
Output Voltage 1.2 to 37 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details