Adjustable LDO Regulator, 1.5A, 1.2-37V, TO-263, SMT Product overview: LM217D2T-TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 37V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 37V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM217D2T-TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 120296-LM217D2T-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1.5A
Output Voltage: 1.2 V to 37 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 150°C
Case / Package: D2PAK
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.2V
PSRR: 80dB to 65dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 37V
Alternative Parts (Cross-Reference): LM317D2TG; LM317D2T; LM217D2T-TR; LM317D2T-TR;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A D2PAK
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A D2PAK
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A D2PAK
IC REG LINEAR POS ADJ 1.5A D2PAK
IC REG LINEAR POS ADJ 1.5A D2PAK
Linear Voltage Regulators 1.2-37V Adj Positive
IC REG LINEAR POS ADJ 1.5A D2PAK
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 151835P | 776-LM217D2T-TR | 120296-LM217D2T-TR | 497-7320-2-ND | LM217D2T-TR | LM217D2T-TR | LM217D2T-TR | LM217D2T-TR |
| Product Name | Voltage Regulators | 1.5A 37V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LM217D2T-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Configuration / Function | Buck | |||||||
| Package Type | TO-220; Other; TO-220 | Other; TO-263 | Other; D2PAK | TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; Other; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |||
| Output Voltage | 0.0324 volts | 37 volts | 1.2 volts | 1.2 to 37 volts | 1.2 volts | 1.2 volts | ||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable |