Manufacturer: STMicroelectronics
Win Source Part Number: 037297-LM211N
Packaging: Tube/Rail
Type: General Purpose
Mounting: Through Hole
Output Type: DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL
Number of Elements: 1
Current - Quiescent (Max): 6mA
Voltage - Input Offset (Max): 3mV @ ±15V
Current - Input Bias (Max): 0.1μA @ ±15V
Current - Output (Typ): 50mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-DIP
Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Voltage Comparator IC, 1-Ch, 200ns, 30V, DIP Product overview: LM211N from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, DIP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 30V, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM211N can be used for catalog matching and distributor lookup.
IC VOLTAGE COMPARATOR ADJ 8-DIP
Comparator General Purpose DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL 8-DIP
36 V Supply Voltage, 5.1 mA (Typ.) Supply Current, -65 to +150°C, Voltage Comparators
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 037297-LM211N | 692-LM211N | LM211N | LM211N | 70013569 |
| Product Name | Linear - Linear - Comparators - LM211N | 30V DIP Linear Comparator IC | Linear - Comparators | Comparators | Amplifier; Voltage Comparator; 36V; 5.1mA (Typ.) Supply; +/- 30V; 1250mW |
| Supply Voltage (VS) | 5 to 30 volts | 5 to 30 volts | 5 to 15 volts | ||
| VOS | 3 millivolts | 3 millivolts | 0.7000 millivolts | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to ? C (-40 to ? F) | |
| Logic Output | TTL; DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL | TTL; MOS | |||
| Package Type | DIP; 8-DIP | Rail/Tube | DIP; 8-DIP (0.300\", 7.62mm) | PDIP |