STMicroelectronics, Inc. Through-Hole 1MHz 22V 1.8mA Operational Amplifier IC LM201AN

Description
1MHz Op Amp, 22V, PDIP, Through Hole, 1.8mA Product overview: LM201AN from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1MHz, 22V, 1.8mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Through-Hole, 1MHz, 22V, 1.8mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM201AN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1MHz Op Amp, 22V, PDIP, Through Hole, 1.8mA Product overview: LM201AN from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1MHz, 22V, 1.8mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Through-Hole, 1MHz, 22V, 1.8mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM201AN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 1MHz 22V 1.8mA Operational Amplifier IC
687-LM201AN
Through-Hole 1MHz 22V 1.8mA Operational Amplifier IC 687-LM201AN
1MHz Op Amp, 22V, PDIP, Through Hole, 1.8mA Product overview: LM201AN from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1MHz, 22V, 1.8mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Through-Hole, 1MHz, 22V, 1.8mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM201AN can be used for catalog matching and distributor lookup.

1MHz Op Amp, 22V, PDIP, Through Hole, 1.8mA Product overview: LM201AN from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1MHz, 22V, 1.8mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Through-Hole, 1MHz, 22V, 1.8mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM201AN can be used for catalog matching and distributor lookup.

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - 497-2970-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-2970-5-ND
Instrumentation, Op Amps, Buffer Amps 497-2970-5-ND
General Purpose Amplifier 1 Circuit 8-DIP

General Purpose Amplifier 1 Circuit 8-DIP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM201AN - 144014-LM201AN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM201AN
144014-LM201AN
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM201AN 144014-LM201AN
Manufacturer: STMicroelectronics Win Source Part Number: 144014-LM201AN Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 0.5 V/μs Current - Input Bias: 25nA Voltage - Input Offset: 700μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 8-DIP Supply Voltage - Operating: ±5 V to 22 V Operating Supply Current: 1.8mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 144014-LM201AN
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 25nA
Voltage - Input Offset: 700μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-DIP
Supply Voltage - Operating: ±5 V to 22 V
Operating Supply Current: 1.8mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
STMICROELECTRONICS LM201AN OP AMP, 1MHZ, 0.5V/S, 8DIP - 761-LM201AN - Utmel Electronic Limited
Hong Kong, China
STMICROELECTRONICS LM201AN OP AMP, 1MHZ, 0.5V/S, 8DIP
761-LM201AN
STMICROELECTRONICS LM201AN OP AMP, 1MHZ, 0.5V/S, 8DIP 761-LM201AN
STMICROELECTRONICS LM201AN OP AMP, 1MHZ, 0.5V/S, 8DIP

STMICROELECTRONICS LM201AN OP AMP, 1MHZ, 0.5V/S, 8DIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LM201AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM201AN
Instrumentation, OP Amps, Buffer Amps LM201AN
General Purpose Amplifier 1 Circuit 8-DIP

General Purpose Amplifier 1 Circuit 8-DIP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM201AN - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM201AN
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM201AN
IC OPAMP GP 1 CIRCUIT 8DIP

IC OPAMP GP 1 CIRCUIT 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM201AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM201AN
Integrated Circuits (ICs) - Linear - Amplifiers LM201AN
IC OPAMP GP 1 CIRCUIT 8DIP

IC OPAMP GP 1 CIRCUIT 8DIP

Supplier's Site
OPAMP, SINGLE, GP, 8 PIN DIP - 70013933 - Allied Electronics, Inc.
Fort Worth, TX, USA
OPAMP, SINGLE, GP, 8 PIN DIP
70013933
OPAMP, SINGLE, GP, 8 PIN DIP 70013933
OPAMP, SINGLE, GP, 8 PIN DIP

OPAMP, SINGLE, GP, 8 PIN DIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-LM201AN 497-2970-5-ND 144014-LM201AN 761-LM201AN LM201AN LM201AN LM201AN 70013933
Product Name Through-Hole 1MHz 22V 1.8mA Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM201AN STMICROELECTRONICS LM201AN OP AMP, 1MHZ, 0.5V/S, 8DIP Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers OPAMP, SINGLE, GP, 8 PIN DIP
Standards RoHS RoHS RoHS
Supply Voltage (VS) ? to 22 volts 5 to 22 volts 15 volts 10 volts 22 volts
Slew Rate 0.5000 V/µs 0.5000 V/µs 0.5000 V/µs 5.00E-7 V/µs 0.5000 V/µs 5.00E-7 V/µs 0.5000 V/µs
Bandwidth 1 MHz 1 MHz 1 MHz 1 MHz
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD625SD/883B - Lingto Electronic Limited
Specs
Source Current (IS) 3.5 milliamps
Bandwidth 0.6500 MHz
View Details
LM193QML Low Power Low Offset Voltage Dual Comparator - 5962-9452602MPA - Texas Instruments
Specs
Supply Voltage (VS) 2 to 36 volts
VOS 5 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Quad Rail-to-Rail FET Input Operational Amplifier - ALD4704APBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 3.25 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers