STMicroelectronics Low-Power Dual Linear Comparator IC LM193AYDT

Description
Low power dual voltage comparator Product overview: LM193AYDT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM193AYDT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Low power dual voltage comparator Product overview: LM193AYDT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM193AYDT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power Dual Linear Comparator IC
692-LM193AYDT
Low-Power Dual Linear Comparator IC 692-LM193AYDT
Low power dual voltage comparator Product overview: LM193AYDT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM193AYDT can be used for catalog matching and distributor lookup.

Low power dual voltage comparator Product overview: LM193AYDT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM193AYDT can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Comparators - LM193AYDT - 1052739-LM193AYDT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM193AYDT
1052739-LM193AYDT
Linear - Linear - Comparators - LM193AYDT 1052739-LM193AYDT
Manufacturer: STMicroelectronics Win Source Part Number: 1052739-LM193AYDT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL Number of Elements: 2 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 2mV @ 30V Current - Input Bias (Max): 0.1μA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SO Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1052739-LM193AYDT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 2mV @ 30V
Current - Input Bias (Max): 0.1μA @ 5V
Current - Output (Typ): 16mA @ 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SO
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now
Linear - Comparators - LM193AYDT - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
LM193AYDT
Linear - Comparators LM193AYDT
IC OP AMP DUAL LP 8-SOIC

IC OP AMP DUAL LP 8-SOIC

Supplier's Site Datasheet
Comparators - LM193AYDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM193AYDT
Comparators LM193AYDT
Comparator General Purpose Open-Collector, Rail-to-Rail 8-SOIC

Comparator General Purpose Open-Collector, Rail-to-Rail 8-SOIC

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 692-LM193AYDT 1052739-LM193AYDT LM193AYDT LM193AYDT
Product Name Low-Power Dual Linear Comparator IC Linear - Linear - Comparators - LM193AYDT Linear - Comparators Comparators
RoHS Compliant RoHS RoHS
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type Cut Tape 8-SO SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data