STMicroelectronics, Inc. Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM158YDT LM158YDT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 002540-LM158YDT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.6 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SO Supply Voltage - Operating: 3 V to 30 V, ±1.5 V to 15 V Operating Supply Current: 700μA Channel Output Current: 60mA Gain Bandwidth Product (GBP): 1.1MHz Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 002540-LM158YDT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.6 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SO Supply Voltage - Operating: 3 V to 30 V, ±1.5 V to 15 V Operating Supply Current: 700μA Channel Output Current: 60mA Gain Bandwidth Product (GBP): 1.1MHz Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM158YDT - 002540-LM158YDT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM158YDT
002540-LM158YDT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM158YDT 002540-LM158YDT
Manufacturer: STMicroelectronics Win Source Part Number: 002540-LM158YDT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.6 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SO Supply Voltage - Operating: 3 V to 30 V, ±1.5 V to 15 V Operating Supply Current: 700μA Channel Output Current: 60mA Gain Bandwidth Product (GBP): 1.1MHz Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 002540-LM158YDT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.6 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SO
Supply Voltage - Operating: 3 V to 30 V, ±1.5 V to 15 V
Operating Supply Current: 700μA
Channel Output Current: 60mA
Gain Bandwidth Product (GBP): 1.1MHz
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Low-Power Dual Operational Amplifier IC
687-LM158YDT
Low-Power Dual Operational Amplifier IC 687-LM158YDT
Low power dual op-amps with low input bias current Product overview: LM158YDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM158YDT can be used for catalog matching and distributor lookup.

Low power dual op-amps with low input bias current Product overview: LM158YDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM158YDT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-10204-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-10204-2-ND
Instrumentation, Op Amps, Buffer Amps 497-10204-2-ND
General Purpose Amplifier 2 Circuit Differential 8-SOIC

General Purpose Amplifier 2 Circuit Differential 8-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LM158YDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM158YDT
Instrumentation, OP Amps, Buffer Amps LM158YDT
General Purpose Amplifier 2 Circuit Differential 8-SOIC

General Purpose Amplifier 2 Circuit Differential 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM158YDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM158YDT
Integrated Circuits (ICs) - Linear - Amplifiers LM158YDT
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM158YDT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM158YDT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM158YDT
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 002540-LM158YDT 687-LM158YDT 497-10204-2-ND LM158YDT LM158YDT LM158YDT
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM158YDT Low-Power Dual Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 3 to 30 volts 3 to 30 volts
Source Current (IS) 0.7000 milliamps 0.7000 milliamps 0.7000 milliamps 0.7000 milliamps
VOS 2 millivolts 5 millivolts
IBIAS 0.0200 µA 0.0200 µA
GBW 1.1 MHz 1.1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 1658390 - RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; Msop
Operating Range Speaker
View Details
Quad Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD4706SBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0500 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9089401MEA - Lingto Electronic Limited
Specs
Source Current (IS) 10 milliamps
Bandwidth 4 MHz
View Details
AMC1100 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1100DUBR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers