Amplifiers and Comparators-AMPLI
Manufacturer: STMicroelectronics
Win Source Part Number: 107068-LM139ADT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2mA
Voltage - Input Offset (Max): 2mV @ 30V
Current - Input Bias (Max): 0.1μA @ 5V
Current - Output (Typ): 16mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SO
Supply Voltage - Operating: 2 V to 32 V, ±1 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Comparator Quad ±16V/32V 14-Pin SOIC T/R Product overview: LM139ADT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 16V, 32V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 16V, 32V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM139ADT can be used for catalog matching and distributor lookup.
Analog Comparators CONDITIONING & INTERFACES
IC COMP QUAD LOW PWR SO-14
Comparator General Purpose 14-SO
COMPARATOR, -55 TO 125DEG C, SOIC-14; Comparator Type:Low Power; No. of Comparators:4 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 36V, ± 1V to ± 18V; Comparator Case Style:SOIC; No. of Pins:14Pins; IC Output RoHS Compliant: Yes
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LM139ADT | 107068-LM139ADT | 692-LM139ADT | LM139ADT | LM139ADT | LM139ADT | 07AH6656 |
| Product Name | Linear - Linear - Comparators - LM139ADT | Quad 16V 32V SOIC Linear Comparator IC | Analog Comparators | Linear - Comparators | Comparators | Comparator, -55 To 125Deg C, Soic-14; Comparator Type Stmicroelectronics | |
| Standards | RoHS | ||||||
| Package Type | SOIC; SOIC | 14-SO | Tape and Reel | SOIC; 14-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Life Cycle Stage | Active | ||||||
| Supply Voltage (VS) | 2 to 32 volts | 2 to 32 volts | 1 to 36 volts | ||||
| VOS | 2 millivolts | 2 millivolts |