STMicroelectronics, Inc. Ldo, Fixed, 6V, 0.15A, -40 To 125Deg C Rohs Compliant Stmicroelectronics LK112M60TR

Description
LDO, FIXED, 6V, 0.15A, -40 TO 125DEG C ROHS COMPLIANT: YES
Description
LDO, FIXED, 6V, 0.15A, -40 TO 125DEG C ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The LDO, Fixed, 6V, 0.15A from STMicroelectronics is a low-dropout linear regulator designed for efficient voltage regulation in various applications. It operates over a temperature range of -40 to 125 degrees Celsius and is compliant with RoHS standards. The device can deliver an output current of up to 150 mA with a low dropout voltage of 350 mV at maximum load. It features a very low quiescent current of 0.1 µA in OFF mode and a maximum of 250 µA in ON mode when no load is present. The output noise is minimal, typically around 30 µV at an output current of 60 mA across a frequency range of 10 Hz to 80 kHz. The input voltage range is flexible, allowing operation from V_OUT + 0.5V to 14V for output voltages greater than 2V, or from 2.5V to 14V for output voltages less than 2V. The device includes internal current and thermal limiting features to protect against short-circuit and overcurrent conditions.

Datasheet Summary
Powered by GS/AI

The LDO, Fixed, 6V, 0.15A from STMicroelectronics is a low-dropout linear regulator designed for efficient voltage regulation in various applications. It operates over a temperature range of -40 to 125 degrees Celsius and is compliant with RoHS standards. The device can deliver an output current of up to 150 mA with a low dropout voltage of 350 mV at maximum load. It features a very low quiescent current of 0.1 µA in OFF mode and a maximum of 250 µA in ON mode when no load is present. The output noise is minimal, typically around 30 µV at an output current of 60 mA across a frequency range of 10 Hz to 80 kHz. The input voltage range is flexible, allowing operation from V_OUT + 0.5V to 14V for output voltages greater than 2V, or from 2.5V to 14V for output voltages less than 2V. The device includes internal current and thermal limiting features to protect against short-circuit and overcurrent conditions.

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 6V, 0.15A, -40 To 125Deg C Rohs Compliant Stmicroelectronics - 69AH0612 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 6V, 0.15A, -40 To 125Deg C Rohs Compliant Stmicroelectronics
69AH0612
Ldo, Fixed, 6V, 0.15A, -40 To 125Deg C Rohs Compliant Stmicroelectronics 69AH0612
LDO, FIXED, 6V, 0.15A, -40 TO 125DEG C ROHS COMPLIANT: YES

LDO, FIXED, 6V, 0.15A, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 69AH0612
Product Name Ldo, Fixed, 6V, 0.15A, -40 To 125Deg C Rohs Compliant Stmicroelectronics
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details