STMicroelectronics, Inc. Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - LIS3MDLTR LIS3MDLTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1196494-LIS3MDLTR Packaging: Reel - TR Type: Compass/Magnetometer Operating Temperature Range: -40°C ~ 85°C (TA) Features: Selectable Scale Package: 12-VFLGA Technology: Magnetoresistive Output Type: I2C, SPI Operating Supply Voltage: 1.9 V ~ 3.6 V Axis: X, Y, Z Sensing Range: ±0.4mT, ±0.8mT, ±1.2mT, ±1.6mT Resolution: 16 b Family Name: LIS3MDL Categories: Sensors, Transducers Manufacturer Homepage: www.st.com Maximum Supply Current: 270μA (Typ) Alternative Parts (Cross-Reference): LIS3MDL; Introduction Date: February 01, 2013 ECCN: EAR99 Country of Origin: Malta Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1196494-LIS3MDLTR Packaging: Reel - TR Type: Compass/Magnetometer Operating Temperature Range: -40°C ~ 85°C (TA) Features: Selectable Scale Package: 12-VFLGA Technology: Magnetoresistive Output Type: I2C, SPI Operating Supply Voltage: 1.9 V ~ 3.6 V Axis: X, Y, Z Sensing Range: ±0.4mT, ±0.8mT, ±1.2mT, ±1.6mT Resolution: 16 b Family Name: LIS3MDL Categories: Sensors, Transducers Manufacturer Homepage: www.st.com Maximum Supply Current: 270μA (Typ) Alternative Parts (Cross-Reference): LIS3MDL; Introduction Date: February 01, 2013 ECCN: EAR99 Country of Origin: Malta Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - LIS3MDLTR - 1196494-LIS3MDLTR - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - LIS3MDLTR
1196494-LIS3MDLTR
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - LIS3MDLTR 1196494-LIS3MDLTR
Manufacturer: STMicroelectronics Win Source Part Number: 1196494-LIS3MDLTR Packaging: Reel - TR Type: Compass/Magnetometer Operating Temperature Range: -40°C ~ 85°C (TA) Features: Selectable Scale Package: 12-VFLGA Technology: Magnetoresistive Output Type: I2C, SPI Operating Supply Voltage: 1.9 V ~ 3.6 V Axis: X, Y, Z Sensing Range: ±0.4mT, ±0.8mT, ±1.2mT, ±1.6mT Resolution: 16 b Family Name: LIS3MDL Categories: Sensors, Transducers Manufacturer Homepage: www.st.com Maximum Supply Current: 270μA (Typ) Alternative Parts (Cross-Reference): LIS3MDL; Introduction Date: February 01, 2013 ECCN: EAR99 Country of Origin: Malta Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1196494-LIS3MDLTR
Packaging: Reel - TR
Type: Compass/Magnetometer
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Selectable Scale
Package: 12-VFLGA
Technology: Magnetoresistive
Output Type: I2C, SPI
Operating Supply Voltage: 1.9 V ~ 3.6 V
Axis: X, Y, Z
Sensing Range: ±0.4mT, ±0.8mT, ±1.2mT, ±1.6mT
Resolution: 16 b
Family Name: LIS3MDL
Categories: Sensors, Transducers
Manufacturer Homepage: www.st.com
Maximum Supply Current: 270μA (Typ)
Alternative Parts (Cross-Reference): LIS3MDL;
Introduction Date: February 01, 2013
ECCN: EAR99
Country of Origin: Malta
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
High Performance 3-Axis Magnetometer; Mems Module Function Stmicroelectronics - 78X5232 - Newark, An Avnet Company
Chicago, IL, United States
High Performance 3-Axis Magnetometer; Mems Module Function Stmicroelectronics
78X5232
High Performance 3-Axis Magnetometer; Mems Module Function Stmicroelectronics 78X5232
HIGH PERFORMANCE 3-AXIS MAGNETOMETER; MEMS Module Function:Tri-Axis Magnetometer; Supply Voltage Min:1.9V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:12Pins; Gyroscope Range:-; Product Range:- RoHS Compliant: Yes

HIGH PERFORMANCE 3-AXIS MAGNETOMETER; MEMS Module Function:Tri-Axis Magnetometer; Supply Voltage Min:1.9V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:12Pins; Gyroscope Range:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - LIS3MDLTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
LIS3MDLTR
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) LIS3MDLTR
SENSOR MR I2C/SPI 12LGA

SENSOR MR I2C/SPI 12LGA

Supplier's Site
Linear, Compass (ICs) - LIS3MDLTR - ODG (Origin Data Global)
Shenzhen, China
Linear, Compass (ICs)
LIS3MDLTR
Linear, Compass (ICs) LIS3MDLTR
SENSOR MR I2C/SPI 12LGA

SENSOR MR I2C/SPI 12LGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Magnetic Sensor Chips Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1196494-LIS3MDLTR 78X5232 LIS3MDLTR LIS3MDLTR
Product Name Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - LIS3MDLTR High Performance 3-Axis Magnetometer; Mems Module Function Stmicroelectronics Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Linear, Compass (ICs)
Sensor Type Magnetic Magnetic Magnetic
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Input Voltage 3 to 24 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Bulk; Tape Reel; Bulk,Tape & Box (TB)
View Details
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Input Voltage 4.5 to 36 volts
View Details
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details