STMicroelectronics, Inc. 3Axis Accelerometer, 2G/6G, Qfn-28; Mems Sensor Output Stmicroelectronics LIS3LV02DQ

Description
3AXIS ACCELEROMETER, 2G/6G, QFN-28; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2g, ± 6g; Supply Voltage Min:2.16V; Supply Voltage Max:3.6V; Sensor Case Style:QFN; No. of Pins:28Pins; Product Range:- RoHS Compliant: Yes
Datasheet
Description
3AXIS ACCELEROMETER, 2G/6G, QFN-28; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2g, ± 6g; Supply Voltage Min:2.16V; Supply Voltage Max:3.6V; Sensor Case Style:QFN; No. of Pins:28Pins; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3Axis Accelerometer, 2G/6G, Qfn-28; Mems Sensor Output Stmicroelectronics - 89K0642 - Newark, An Avnet Company
Chicago, IL, United States
3Axis Accelerometer, 2G/6G, Qfn-28; Mems Sensor Output Stmicroelectronics
89K0642
3Axis Accelerometer, 2G/6G, Qfn-28; Mems Sensor Output Stmicroelectronics 89K0642
3AXIS ACCELEROMETER, 2G/6G, QFN-28; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2g, ± 6g; Supply Voltage Min:2.16V; Supply Voltage Max:3.6V; Sensor Case Style:QFN; No. of Pins:28Pins; Product Range:- RoHS Compliant: Yes

3AXIS ACCELEROMETER, 2G/6G, QFN-28; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2g, ± 6g; Supply Voltage Min:2.16V; Supply Voltage Max:3.6V; Sensor Case Style:QFN; No. of Pins:28Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 89K0642
Product Name 3Axis Accelerometer, 2G/6G, Qfn-28; Mems Sensor Output Stmicroelectronics
Sensor Type Acceleration Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Based Thermopile Detector - S25 TO-5 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
LM135 Precision Temperature Sensor - LM135H/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
6 suppliers
Photo IC for optical switch - S8119 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
Package / Mounting Surface Mount (SMD); Surface mount type
Input Voltage 4.5 to 5.5 volts
View Details