STMicroelectronics, Inc. Accelerometers LIS3LV02DQ-TR

Description
Accelerometer X, Y, Z Axis ±2g, 6g 10Hz ~ 640Hz 28-QFPN (7x7)
Request a Quote Datasheet
Description
Accelerometer X, Y, Z Axis ±2g, 6g 10Hz ~ 640Hz 28-QFPN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - 497-6346-2-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-6346-2-ND
Accelerometers 497-6346-2-ND
Accelerometer X, Y, Z Axis ±2g, 6g 10Hz ~ 640Hz 28-QFPN (7x7)

Accelerometer X, Y, Z Axis ±2g, 6g 10Hz ~ 640Hz 28-QFPN (7x7)

Buy Now Datasheet
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - LIS3LV02DQ-TR
1196492-LIS3LV02DQ-TR
Motion Sensors - Motion Sensors - Accelerometers - LIS3LV02DQ-TR 1196492-LIS3LV02DQ-TR
Manufacturer: STMicroelectronics Win Source Part Number: 1196492-LIS3LV02DQ-T R Packaging: Reel Type: Digital Mounting Style: SMD Features: Adjustable Bandwidth, Selectable Scale Output Type: I2C, SPI Bandwidth: 10Hz ~ 640Hz Axis: X, Y, Z Acceleration Range: ±2g, 6g Sensitivity (LSB/g): 1024 (±2g) ~ 340 (±6g) Categories: Sensors, Transducers Supplier Device Package: 28-QFPN (7x7) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 28-QFN Exposed Pad Alternative Parts (Cross-Reference): MMA8452QR1; ADXL344ACCZ-RL7; LIS3DSH; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.16V ~ 3.6V

Manufacturer: STMicroelectronics
Win Source Part Number: 1196492-LIS3LV02DQ-TR
Packaging: Reel
Type: Digital
Mounting Style: SMD
Features: Adjustable Bandwidth, Selectable Scale
Output Type: I2C, SPI
Bandwidth: 10Hz ~ 640Hz
Axis: X, Y, Z
Acceleration Range: ±2g, 6g
Sensitivity (LSB/g): 1024 (±2g) ~ 340 (±6g)
Categories: Sensors, Transducers
Supplier Device Package: 28-QFPN (7x7)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 28-QFN Exposed Pad
Alternative Parts (Cross-Reference): MMA8452QR1; ADXL344ACCZ-RL7; LIS3DSH;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.16V ~ 3.6V

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Accelerometers Accelerometers
Product Number 497-6346-2-ND 1196492-LIS3LV02DQ-TR
Product Name Accelerometers Motion Sensors - Motion Sensors - Accelerometers - LIS3LV02DQ-TR
Measurement Axes Triaxial
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD SMD
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20012246-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 50 g
Frequency Range 0.0 to 2000 Hz
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details