STMicroelectronics, Inc. Mems Accelerometer, 2G/6G, Lga-16; Mems Sensor Output Stmicroelectronics LIS3LV02DL

Description
MEMS ACCELEROMETER, 2G/6G, LGA-16; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2g, ± 6g; Supply Voltage Min:2.16V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
Description
MEMS ACCELEROMETER, 2G/6G, LGA-16; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2g, ± 6g; Supply Voltage Min:2.16V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mems Accelerometer, 2G/6G, Lga-16; Mems Sensor Output Stmicroelectronics - 24M3391 - Newark, An Avnet Company
Chicago, IL, United States
Mems Accelerometer, 2G/6G, Lga-16; Mems Sensor Output Stmicroelectronics
24M3391
Mems Accelerometer, 2G/6G, Lga-16; Mems Sensor Output Stmicroelectronics 24M3391
MEMS ACCELEROMETER, 2G/6G, LGA-16; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2g, ± 6g; Supply Voltage Min:2.16V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

MEMS ACCELEROMETER, 2G/6G, LGA-16; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2g, ± 6g; Supply Voltage Min:2.16V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 24M3391
Product Name Mems Accelerometer, 2G/6G, Lga-16; Mems Sensor Output Stmicroelectronics
Sensor Type Acceleration Sensors
Unlock Full Specs
to access all available technical data

Similar Products