STMicroelectronics, Inc. Accelerometers LIS3L02AQ3TR

Description
Accelerometer X, Y, Z Axis ±2g, 6g 1.5kHz 44-QFN-EP (7x7)
Request a Quote Datasheet
Description
Accelerometer X, Y, Z Axis ±2g, 6g 1.5kHz 44-QFN-EP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - 497-6072-2-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-6072-2-ND
Accelerometers 497-6072-2-ND
Accelerometer X, Y, Z Axis ±2g, 6g 1.5kHz 44-QFN-EP (7x7)

Accelerometer X, Y, Z Axis ±2g, 6g 1.5kHz 44-QFN-EP (7x7)

Buy Now Datasheet
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - LIS3L02AQ3TR
114132-LIS3L02AQ3TR
Motion Sensors - Motion Sensors - Accelerometers - LIS3L02AQ3TR 114132-LIS3L02AQ3TR
Manufacturer: STMicroelectronics Win Source Part Number: 114132-LIS3L02AQ3TR Packaging: Reel - TR Type: Analog Features: Adjustable Bandwidth, Selectable Low Pass Filter, Selectable Scale Mounting: SMD (SMT) Output Type: Analog Voltage Bandwidth: 1.5kHz Axis: X, Y, Z Acceleration Range: ±2g, 6g Sensitivity (mV/g): 660 (±2g) to 220 (±6g) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-QFN-EP (7x7) Supply Voltage - Operating: 2.4 V to 3.6 V Alternative Parts (Cross-Reference): ADXL337BCPZ-RL7; LIS3L02AQ; LIS3L02AQ3; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 114132-LIS3L02AQ3TR
Packaging: Reel - TR
Type: Analog
Features: Adjustable Bandwidth, Selectable Low Pass Filter, Selectable Scale
Mounting: SMD (SMT)
Output Type: Analog Voltage
Bandwidth: 1.5kHz
Axis: X, Y, Z
Acceleration Range: ±2g, 6g
Sensitivity (mV/g): 660 (±2g) to 220 (±6g)
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-QFN-EP (7x7)
Supply Voltage - Operating: 2.4 V to 3.6 V
Alternative Parts (Cross-Reference): ADXL337BCPZ-RL7; LIS3L02AQ; LIS3L02AQ3;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Accelerometers Accelerometers
Product Number 497-6072-2-ND 114132-LIS3L02AQ3TR
Product Name Accelerometers Motion Sensors - Motion Sensors - Accelerometers - LIS3L02AQ3TR
Measurement Axes Triaxial
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance ±5 g Digital MEMS Accelerometer - AXO®305 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
CCLD Triax Accel, 10mV/g, TEDS, Clip M - -4529-B-001- - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Clip mounting
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details