STMicroelectronics, Inc. Motion Sensors - Motion Sensors - Accelerometers - LIS3L02AQ-TR LIS3L02AQ-TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 805046-LIS3L02AQ-TR Packaging: Reel Type: Analog Mounting Style: SMD Features: Adjustable Bandwidth, Selectable Scale Output Type: Analog Voltage Bandwidth: 4kHz (X,Y), 2.5kHz (Z) Part Status: Obsolete (End Of Life) Axis: X, Y, Z Acceleration Range: ±2g, 6g Sensitivity (mV/g): 660 (±2g) ~ 220 (±6g) Supplier Device Package: 44-QFN-EP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 44-QFN Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,300 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.4V ~ 3.6V Part Number Series: LIS3
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 805046-LIS3L02AQ-TR Packaging: Reel Type: Analog Mounting Style: SMD Features: Adjustable Bandwidth, Selectable Scale Output Type: Analog Voltage Bandwidth: 4kHz (X,Y), 2.5kHz (Z) Part Status: Obsolete (End Of Life) Axis: X, Y, Z Acceleration Range: ±2g, 6g Sensitivity (mV/g): 660 (±2g) ~ 220 (±6g) Supplier Device Package: 44-QFN-EP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 44-QFN Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,300 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.4V ~ 3.6V Part Number Series: LIS3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - LIS3L02AQ-TR
805046-LIS3L02AQ-TR
Motion Sensors - Motion Sensors - Accelerometers - LIS3L02AQ-TR 805046-LIS3L02AQ-TR
Manufacturer: STMicroelectronics Win Source Part Number: 805046-LIS3L02AQ-TR Packaging: Reel Type: Analog Mounting Style: SMD Features: Adjustable Bandwidth, Selectable Scale Output Type: Analog Voltage Bandwidth: 4kHz (X,Y), 2.5kHz (Z) Part Status: Obsolete (End Of Life) Axis: X, Y, Z Acceleration Range: ±2g, 6g Sensitivity (mV/g): 660 (±2g) ~ 220 (±6g) Supplier Device Package: 44-QFN-EP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 44-QFN Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,300 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.4V ~ 3.6V Part Number Series: LIS3

Manufacturer: STMicroelectronics
Win Source Part Number: 805046-LIS3L02AQ-TR
Packaging: Reel
Type: Analog
Mounting Style: SMD
Features: Adjustable Bandwidth, Selectable Scale
Output Type: Analog Voltage
Bandwidth: 4kHz (X,Y), 2.5kHz (Z)
Part Status: Obsolete (End Of Life)
Axis: X, Y, Z
Acceleration Range: ±2g, 6g
Sensitivity (mV/g): 660 (±2g) ~ 220 (±6g)
Supplier Device Package: 44-QFN-EP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 44-QFN
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,300
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.4V ~ 3.6V
Part Number Series: LIS3

Buy Now
Accelerometers - LIS3L02AQ-TR-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
LIS3L02AQ-TR-ND
Accelerometers LIS3L02AQ-TR-ND
Accelerometer X, Y, Z Axis ±2g, 6g 4kHz (X,Y), 2.5kHz (Z) 44-QFN-EP (7x7)

Accelerometer X, Y, Z Axis ±2g, 6g 4kHz (X,Y), 2.5kHz (Z) 44-QFN-EP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Accelerometers Accelerometers
Product Number 805046-LIS3L02AQ-TR LIS3L02AQ-TR-ND
Product Name Motion Sensors - Motion Sensors - Accelerometers - LIS3L02AQ-TR Accelerometers
Sensor Mounting SMD SMD
Acceleration 2 to 6 g 2 to 6 g
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Measurement Axes Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

Submersible Accelerometer - 3217A-10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Adhesive; Adhesive mounting
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details