STMicroelectronics, Inc. Motion Sensors - Motion Sensors - Accelerometers - LIS3DSHTR LIS3DSHTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 018610-LIS3DSHTR Packaging: Reel - TR Type: Digital Features: Adjustable Bandwidth, Selectable Scale, Temperature Sensor Mounting: SMD (SMT) Output Type: I2C, SPI Bandwidth: 1.56Hz to 800Hz Axis: X, Y, Z Acceleration Range: ±2g, 4g, 6g, 8g, 16g Sensitivity (LSB/g): 16666 (±2g) to 1369 (±16g) Family Name: LIS3DSH Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-LGA (3x3) Supply Voltage - Operating: 1.71 V to 3.6 V Alternative Parts (Cross-Reference): KX124-1050; KX123-1039; KXCJK-1038; MMA8452QT; Introduction Date: October 26, 2011 ECCN: EAR99 Country of Origin: Malta Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 018610-LIS3DSHTR Packaging: Reel - TR Type: Digital Features: Adjustable Bandwidth, Selectable Scale, Temperature Sensor Mounting: SMD (SMT) Output Type: I2C, SPI Bandwidth: 1.56Hz to 800Hz Axis: X, Y, Z Acceleration Range: ±2g, 4g, 6g, 8g, 16g Sensitivity (LSB/g): 16666 (±2g) to 1369 (±16g) Family Name: LIS3DSH Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-LGA (3x3) Supply Voltage - Operating: 1.71 V to 3.6 V Alternative Parts (Cross-Reference): KX124-1050; KX123-1039; KXCJK-1038; MMA8452QT; Introduction Date: October 26, 2011 ECCN: EAR99 Country of Origin: Malta Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - LIS3DSHTR
018610-LIS3DSHTR
Motion Sensors - Motion Sensors - Accelerometers - LIS3DSHTR 018610-LIS3DSHTR
Manufacturer: STMicroelectronics Win Source Part Number: 018610-LIS3DSHTR Packaging: Reel - TR Type: Digital Features: Adjustable Bandwidth, Selectable Scale, Temperature Sensor Mounting: SMD (SMT) Output Type: I2C, SPI Bandwidth: 1.56Hz to 800Hz Axis: X, Y, Z Acceleration Range: ±2g, 4g, 6g, 8g, 16g Sensitivity (LSB/g): 16666 (±2g) to 1369 (±16g) Family Name: LIS3DSH Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-LGA (3x3) Supply Voltage - Operating: 1.71 V to 3.6 V Alternative Parts (Cross-Reference): KX124-1050; KX123-1039; KXCJK-1038; MMA8452QT; Introduction Date: October 26, 2011 ECCN: EAR99 Country of Origin: Malta Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 018610-LIS3DSHTR
Packaging: Reel - TR
Type: Digital
Features: Adjustable Bandwidth, Selectable Scale, Temperature Sensor
Mounting: SMD (SMT)
Output Type: I2C, SPI
Bandwidth: 1.56Hz to 800Hz
Axis: X, Y, Z
Acceleration Range: ±2g, 4g, 6g, 8g, 16g
Sensitivity (LSB/g): 16666 (±2g) to 1369 (±16g)
Family Name: LIS3DSH
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-LGA (3x3)
Supply Voltage - Operating: 1.71 V to 3.6 V
Alternative Parts (Cross-Reference): KX124-1050; KX123-1039; KXCJK-1038; MMA8452QT;
Introduction Date: October 26, 2011
ECCN: EAR99
Country of Origin: Malta
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Accelerometers - 497-13244-2-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-13244-2-ND
Accelerometers 497-13244-2-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 6g, 8g, 16g 1.56Hz ~ 800Hz 16-LGA (3x3)

Accelerometer X, Y, Z Axis ±2g, 4g, 6g, 8g, 16g 1.56Hz ~ 800Hz 16-LGA (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Accelerometers Accelerometers
Product Number 018610-LIS3DSHTR 497-13244-2-ND
Product Name Motion Sensors - Motion Sensors - Accelerometers - LIS3DSHTR Accelerometers
Sensor Mounting SMD (SMT) SMD
Acceleration 2 to 16 g 2 to 16 g
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Measurement Axes Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Triaxial Accelerometer - 3133B2-05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Adhesive; Adhesive mounting
View Details
Plug & Play Accelerometers - 10162000-02 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 2000 g
Frequency Range 0.0 to 8000 Hz
View Details