Manufacturer: STMicroelectronics
Win Source Part Number: 018609-LIS3DHTR
Packaging: Reel - TR
Type: Digital
Features: Adjustable Bandwidth, Selectable Scale, Temperature Sensor
Mounting: SMD (SMT)
Output Type: I2C, SPI
Bandwidth: 0.5Hz to 625Hz
Axis: X, Y, Z
Acceleration Range: ±2g, 4g, 8g, 16g
Sensitivity (LSB/g): 1000 (±2g) to 83 (±16g)
Family Name: LIS3DH
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-LGA (3x3)
Supply Voltage - Operating: 1.71 V to 3.6 V
Alternative Parts (Cross-Reference): ADXL346ACCZ-RL7; ADXL372BCCZ-RL7; ADXL346ACCZ-R2;
Introduction Date: May 21, 2010
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.5Hz ~ 625Hz 16-LGA (3x3)
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.5Hz ~ 625Hz 16-LGA (3x3)
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.5Hz ~ 625Hz 16-LGA (3x3)
ACCEL 2-16G I2C/SPI 16LGA
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Accelerometers | Accelerometers | Accelerometers |
| Product Number | 018609-LIS3DHTR | 497-10613-2-ND | LIS3DHTR |
| Product Name | Motion Sensors - Motion Sensors - Accelerometers - LIS3DHTR | Accelerometers | Sensors, Transducers - Motion Sensors - Accelerometers |
| Sensor Mounting | SMD (SMT) | SMD | |
| Acceleration | 2 to 16 g | 2 to 16 g | |
| Operating Temperature | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) |
| Measurement Axes | Triaxial |