STMicroelectronics, Inc. Motion Sensor ICs LIS3DHTR

Description
STMicroelectronics LIS3DHTR Sensor
Request a Quote Datasheet
Description
STMicroelectronics LIS3DHTR Sensor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensor ICs - 7931364P - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
7931364P
Motion Sensor ICs 7931364P
STMicroelectronics LIS3DHTR Sensor

STMicroelectronics LIS3DHTR Sensor

Supplier's Site
Motion Sensor ICs - 7931364 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
7931364
Motion Sensor ICs 7931364
STMicroelectronics LIS3DHTR Sensor

STMicroelectronics LIS3DHTR Sensor

Supplier's Site
Accelerometer, 3-Axis, +/-16G, 16Lga; Mems Sensor Output Stmicroelectronics - 94W8271 - Newark, An Avnet Company
Chicago, IL, United States
Accelerometer, 3-Axis, +/-16G, 16Lga; Mems Sensor Output Stmicroelectronics
94W8271
Accelerometer, 3-Axis, +/-16G, 16Lga; Mems Sensor Output Stmicroelectronics 94W8271
ACCELEROMETER, 3-AXIS, +/-16G, 16LGA; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2g, ± 4g, ± 8g, ± 16g; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:16Pins; RoHS Compliant: Yes

ACCELEROMETER, 3-AXIS, +/-16G, 16LGA; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2g, ± 4g, ± 8g, ± 16g; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:16Pins; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 7931364P 7931364 94W8271
Product Name Motion Sensor ICs Motion Sensor ICs Accelerometer, 3-Axis, +/-16G, 16Lga; Mems Sensor Output Stmicroelectronics
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Radar sensors - Radar sensors for automotive - 60GHz radar sensors for automotive - BGT60ATR24C - BGT60ATR24C - Infineon Technologies AG
Specs
Applications Automobile
Standards and Certifications RoHS
Input Voltage 1.8 volts
View Details
Thin Film Based Thermopile Detector - DR46 Compensated - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-8 with 3 Pins
View Details