STMicroelectronics, Inc. Mems Accelerometer, 2.5G, Lga-16; Mems Sensor Output Stmicroelectronics LIS3DHHTR

Description
MEMS ACCELEROMETER, 2.5G, LGA-16; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2.5g; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:16Pins; Sensitivity Min:- RoHS Compliant: Yes
Datasheet
Description
MEMS ACCELEROMETER, 2.5G, LGA-16; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2.5g; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:16Pins; Sensitivity Min:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mems Accelerometer, 2.5G, Lga-16; Mems Sensor Output Stmicroelectronics - 22AC8289 - Newark, An Avnet Company
Chicago, IL, United States
Mems Accelerometer, 2.5G, Lga-16; Mems Sensor Output Stmicroelectronics
22AC8289
Mems Accelerometer, 2.5G, Lga-16; Mems Sensor Output Stmicroelectronics 22AC8289
MEMS ACCELEROMETER, 2.5G, LGA-16; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2.5g; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:16Pins; Sensitivity Min:- RoHS Compliant: Yes

MEMS ACCELEROMETER, 2.5G, LGA-16; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2.5g; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:16Pins; Sensitivity Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 22AC8289
Product Name Mems Accelerometer, 2.5G, Lga-16; Mems Sensor Output Stmicroelectronics
Sensor Type Acceleration Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE49SRI3 - TLE49SRI3 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting PG-SSO-3
Standards and Certifications RoHS
View Details
Thin Film Based Thermopile Detector - M34 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - ADT6503SRJZN025RL7 - 860518-ADT6503SRJZN025RL7 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting SOT-23-5
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details