Manufacturer: STMicroelectronics
Win Source Part Number: 810302-LIS3DHHTR
Packaging: Reel
Type: Digital
Mounting Style: SMD
Features: Temperature Sensor
Output Type: SPI
Bandwidth: 235Hz ~ 440Hz
Axis: X, Y, Z
Acceleration Range: ±2.5g
Sensitivity (LSB/g): 13157 (±2.5g)
Supplier Device Package: 16-CCLGA (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-LGA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.71V ~ 3.6V
Part Number Series: LIS3
Accelerometer X, Y, Z Axis ±2.5g 235Hz ~ 440Hz 16-CCLGA (5x5)
Accelerometer X, Y, Z Axis ±2.5g 235Hz ~ 440Hz 16-CCLGA (5x5)
Accelerometer X, Y, Z Axis ±2.5g 235Hz ~ 440Hz 16-CCLGA (5x5)
ACCELEROMETER 2.5G SPI 16CCLGA
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Accelerometers | Accelerometers | Accelerometers |
| Product Number | 810302-LIS3DHHTR | 497-17589-6-ND | LIS3DHHTR |
| Product Name | Motion Sensors - Motion Sensors - Accelerometers - LIS3DHHTR | Accelerometers | Sensors, Transducers - Motion Sensors - Accelerometers |
| Sensor Mounting | SMD | SMD | |
| Acceleration | 2.5 g | 2.5 g | |
| Operating Temperature | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) |
| Measurement Axes | Triaxial |