STMicroelectronics, Inc. Accelerometers LIS3DETR

Description
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.5Hz ~ 672Hz 16-LGA (3x3)
Request a Quote Datasheet
Description
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.5Hz ~ 672Hz 16-LGA (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - 497-16262-2-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-16262-2-ND
Accelerometers 497-16262-2-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.5Hz ~ 672Hz 16-LGA (3x3)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.5Hz ~ 672Hz 16-LGA (3x3)

Buy Now Datasheet
Motion Sensors - Motion Sensors - Accelerometers - LIS3DETR - 124531-LIS3DETR - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - LIS3DETR
124531-LIS3DETR
Motion Sensors - Motion Sensors - Accelerometers - LIS3DETR 124531-LIS3DETR
Manufacturer: STMicroelectronics Win Source Part Number: 124531-LIS3DETR Packaging: Reel - TR Type: Digital Features: Adjustable Bandwidth, Selectable Scale, Sleep Mode, Temperature Sensor Mounting: SMD (SMT) Output Type: I2C, SPI Bandwidth: 0.5Hz to 672Hz Axis: X, Y, Z Acceleration Range: ±2g, 4g, 8g, 16g Sensitivity (LSB/g): 64 (±2g) to 5 (±16g) Family Name: LIS3DE Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-LGA (3x3) Supply Voltage - Operating: 1.71 V to 3.6 V Alternative Parts (Cross-Reference): ADcmXL3021BMLZ; KX124-1050; KX123-1039; KXCJK-1038; Introduction Date: February 21, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 124531-LIS3DETR
Packaging: Reel - TR
Type: Digital
Features: Adjustable Bandwidth, Selectable Scale, Sleep Mode, Temperature Sensor
Mounting: SMD (SMT)
Output Type: I2C, SPI
Bandwidth: 0.5Hz to 672Hz
Axis: X, Y, Z
Acceleration Range: ±2g, 4g, 8g, 16g
Sensitivity (LSB/g): 64 (±2g) to 5 (±16g)
Family Name: LIS3DE
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-LGA (3x3)
Supply Voltage - Operating: 1.71 V to 3.6 V
Alternative Parts (Cross-Reference): ADcmXL3021BMLZ; KX124-1050; KX123-1039; KXCJK-1038;
Introduction Date: February 21, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Accelerometers Accelerometers
Product Number 497-16262-2-ND 124531-LIS3DETR
Product Name Accelerometers Motion Sensors - Motion Sensors - Accelerometers - LIS3DETR
Measurement Axes Triaxial
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature MEMS Accelerometer for Energy - AXO®315T0 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
High Temperature Triaxial Accelerometer - 3443C - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric charge
Sensor Mounting Center bolt mounting
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details