STMicroelectronics, Inc. Accelerometers LIS344ALH

Description
Accelerometer X, Y, Z Axis ±2g, 6g 1.8kHz 16-LGA (4x4)
Request a Quote Datasheet
Description
Accelerometer X, Y, Z Axis ±2g, 6g 1.8kHz 16-LGA (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - 497-18377-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-18377-ND
Accelerometers 497-18377-ND
Accelerometer X, Y, Z Axis ±2g, 6g 1.8kHz 16-LGA (4x4)

Accelerometer X, Y, Z Axis ±2g, 6g 1.8kHz 16-LGA (4x4)

Buy Now Datasheet
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - LIS344ALH
1196485-LIS344ALH
Motion Sensors - Motion Sensors - Accelerometers - LIS344ALH 1196485-LIS344ALH
Manufacturer: STMicroelectronics Win Source Part Number: 1196485-LIS344ALH Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1196485-LIS344ALH
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Accelerometers Accelerometers
Product Number 497-18377-ND 1196485-LIS344ALH
Product Name Accelerometers Motion Sensors - Motion Sensors - Accelerometers - LIS344ALH
Measurement Axes Triaxial
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20012876-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 2 g
Frequency Range 0.0 to 1500 Hz
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details