Manufacturer: STMicroelectronics
Win Source Part Number: 037241-LIS33DE
Category: Sensors Transducers
Family: Accelerometers
Packaging: Tray
Mounting Style: SMD/SMT
Package: 16-VFLGA
Manufacturer Device Package: 16-LGA (3x3)
Standard Package: 490
Catalog: LIS33DE
No: 669967
Output Type: Digital
Operating Supply Voltage: 2.16 V ~ 3.6 V
Interface: I²C SPI
Bandwidth: 100Hz ~ 400Hz Selectable
Sensitivity: 18mg/digit 72mg/digit
Axis: X Y Z
Acceleration Range: ±2.3g 9.2g
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 037241-LIS33DE |
| Product Name | Sensors Transducers |