Accelerometer X, Y, Z Axis ±2g 2kHz 16-LGA (3x3)
Win Source Part Number: 1147464-LIS332ARTR
Category: Sensors, Transducers>Motion Sensors - Accelerometers
Type: Analog
Features: Adjustable Bandwidth
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Output Type: Analog Voltage
Bandwidth: 2kHz
Axis: X, Y, Z
Acceleration Range: ±2g
Sensitivity (mV/g): 600
Voltage - Supply: 2.16V ~ 3.6V
Package / Case: 16-VFLGA
Supplier Device Package: 16-LGA (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-11073-1,497-1107
Base Product Number: LIS332
Product Status: Obsolete
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Accelerometers | Accelerometers |
| Product Number | 497-11073-2-ND | 1147464-LIS332ARTR |
| Product Name | Accelerometers | Sensors, Transducers - Motion Sensors - Accelerometers |
| Measurement Axes | Triaxial | |
| Device Category | Sensor / Transducer | |
| Sensor Outputs | Acceleration | |
| Sensor Mounting | SMD | SMD (SMT) |