STMicroelectronics Sensors Transducers LIS331HH

Description
Manufacturer: STMicroelectronics Win Source Part Number: 086990-LIS331HH Category: Sensors Transducers Family: Accelerometers Series: MEMS nano Packaging: Tray Mounting Style: SMD/SMT Package: 16-VFLGA Manufacturer Device Package: 16-LGA (3x3) Standard Package: 490 Catalog: LIS331HH Output Type: Digital Operating Supply Voltage: 2.16 V ~ 3.6 V Interface: I²C SPI Bandwidth: 50Hz ~ 1kHz Selectable Sensitivity: 12mg/digit 6mg/digit 3mg/digit Axis: X Y Z Acceleration Range: ±6g 12g 24g Family Name: LIS331HH Alternative Parts (Cross-Reference): KXCJK-1038; KXTIK-1004; KXCJK-1013; KX124-1050; Introduction Date: October 05, 2009 ECCN: EAR99 Country of Origin: Malta Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 086990-LIS331HH Category: Sensors Transducers Family: Accelerometers Series: MEMS nano Packaging: Tray Mounting Style: SMD/SMT Package: 16-VFLGA Manufacturer Device Package: 16-LGA (3x3) Standard Package: 490 Catalog: LIS331HH Output Type: Digital Operating Supply Voltage: 2.16 V ~ 3.6 V Interface: I²C SPI Bandwidth: 50Hz ~ 1kHz Selectable Sensitivity: 12mg/digit 6mg/digit 3mg/digit Axis: X Y Z Acceleration Range: ±6g 12g 24g Family Name: LIS331HH Alternative Parts (Cross-Reference): KXCJK-1038; KXTIK-1004; KXCJK-1013; KX124-1050; Introduction Date: October 05, 2009 ECCN: EAR99 Country of Origin: Malta Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensors Transducers - 086990-LIS331HH - Win Source Electronics
Laguna Hills, CA, United States
Sensors Transducers
086990-LIS331HH
Sensors Transducers 086990-LIS331HH
Manufacturer: STMicroelectronics Win Source Part Number: 086990-LIS331HH Category: Sensors Transducers Family: Accelerometers Series: MEMS nano Packaging: Tray Mounting Style: SMD/SMT Package: 16-VFLGA Manufacturer Device Package: 16-LGA (3x3) Standard Package: 490 Catalog: LIS331HH Output Type: Digital Operating Supply Voltage: 2.16 V ~ 3.6 V Interface: I²C SPI Bandwidth: 50Hz ~ 1kHz Selectable Sensitivity: 12mg/digit 6mg/digit 3mg/digit Axis: X Y Z Acceleration Range: ±6g 12g 24g Family Name: LIS331HH Alternative Parts (Cross-Reference): KXCJK-1038; KXTIK-1004; KXCJK-1013; KX124-1050; Introduction Date: October 05, 2009 ECCN: EAR99 Country of Origin: Malta Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 086990-LIS331HH
Category: Sensors Transducers
Family: Accelerometers
Series: MEMS nano
Packaging: Tray
Mounting Style: SMD/SMT
Package: 16-VFLGA
Manufacturer Device Package: 16-LGA (3x3)
Standard Package: 490
Catalog: LIS331HH
Output Type: Digital
Operating Supply Voltage: 2.16 V ~ 3.6 V
Interface: I²C SPI
Bandwidth: 50Hz ~ 1kHz Selectable
Sensitivity: 12mg/digit 6mg/digit 3mg/digit
Axis: X Y Z
Acceleration Range: ±6g 12g 24g
Family Name: LIS331HH
Alternative Parts (Cross-Reference): KXCJK-1038; KXTIK-1004; KXCJK-1013; KX124-1050;
Introduction Date: October 05, 2009
ECCN: EAR99
Country of Origin: Malta
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 086990-LIS331HH
Product Name Sensors Transducers
Unlock Full Specs
to access all available technical data