STMicroelectronics, Inc. Accelerometers LIS331ALTR

Description
Accelerometer X, Y, Z Axis ±2g 2kHz 16-LGA (3x3)
Request a Quote Datasheet
Description
Accelerometer X, Y, Z Axis ±2g 2kHz 16-LGA (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - 497-8333-2-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-8333-2-ND
Accelerometers 497-8333-2-ND
Accelerometer X, Y, Z Axis ±2g 2kHz 16-LGA (3x3)

Accelerometer X, Y, Z Axis ±2g 2kHz 16-LGA (3x3)

Buy Now Datasheet
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - LIS331ALTR
923053-LIS331ALTR
Motion Sensors - Motion Sensors - Accelerometers - LIS331ALTR 923053-LIS331ALTR
Manufacturer: STMicroelectronics Win Source Part Number: 923053-LIS331ALTR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Accelerometer X, Y, Z Axis ±2g 2kHz 16-LGA (3x3) Package: Reel - TR Package: 16-VFLGA Mounting: Surface Mount Part Status: Obsolete Family Name: LIS331 Categories: Sensors Case / Package: 16-LGA (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -497-8333-2, LIS331ALTR-ND, -497-8333-6, 497-8333-6, 497-8333-1, 497-8333-2, -497-8333-1

Manufacturer: STMicroelectronics
Win Source Part Number: 923053-LIS331ALTR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Accelerometer X, Y, Z Axis ±2g 2kHz 16-LGA (3x3)
Package: Reel - TR
Package: 16-VFLGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LIS331
Categories: Sensors
Case / Package: 16-LGA (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -497-8333-2, LIS331ALTR-ND, -497-8333-6, 497-8333-6, 497-8333-1, 497-8333-2, -497-8333-1

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Accelerometers Accelerometers
Product Number 497-8333-2-ND 923053-LIS331ALTR
Product Name Accelerometers Motion Sensors - Motion Sensors - Accelerometers - LIS331ALTR
Measurement Axes Triaxial
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details