STMicroelectronics, Inc. Ic, Accelerometer, ±2G, Lga-16; Mems Sensor Output Stmicroelectronics LIS331AL

Description
IC, ACCELEROMETER, ±2g, LGA-16; MEMS Sensor Output:Analogue; Measurement Axis:X, Y, Z; Acceleration Range:± 2g; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:16Pins; Sensitivity Typ:478.5mV/g RoHS Compliant: Yes
Datasheet
Description
IC, ACCELEROMETER, ±2g, LGA-16; MEMS Sensor Output:Analogue; Measurement Axis:X, Y, Z; Acceleration Range:± 2g; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:16Pins; Sensitivity Typ:478.5mV/g RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Accelerometer, ±2G, Lga-16; Mems Sensor Output Stmicroelectronics - 56P7987 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Accelerometer, ±2G, Lga-16; Mems Sensor Output Stmicroelectronics
56P7987
Ic, Accelerometer, ±2G, Lga-16; Mems Sensor Output Stmicroelectronics 56P7987
IC, ACCELEROMETER, ±2g, LGA-16; MEMS Sensor Output:Analogue; Measurement Axis:X, Y, Z; Acceleration Range:± 2g; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:16Pins; Sensitivity Typ:478.5mV/g RoHS Compliant: Yes

IC, ACCELEROMETER, ±2g, LGA-16; MEMS Sensor Output:Analogue; Measurement Axis:X, Y, Z; Acceleration Range:± 2g; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:16Pins; Sensitivity Typ:478.5mV/g RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 56P7987
Product Name Ic, Accelerometer, ±2G, Lga-16; Mems Sensor Output Stmicroelectronics
Sensor Type Acceleration Sensors
Unlock Full Specs
to access all available technical data

Similar Products

 - 3M - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-8
View Details
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - AD22151YR - 859416-AD22151YR - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 8-SOIC
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-Die - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details