STMicroelectronics, Inc. Mems Accelerometer, 2G/8G, Lga-14; Mems Sensor Output Stmicroelectronics LIS302DLTR

Description
MEMS ACCELEROMETER, 2G/8G, LGA-14; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2g, ± 8g; Supply Voltage Min:2.16V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:14Pins; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MEMS ACCELEROMETER, 2G/8G, LGA-14; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2g, ± 8g; Supply Voltage Min:2.16V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:14Pins; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mems Accelerometer, 2G/8G, Lga-14; Mems Sensor Output Stmicroelectronics - 45AC7206 - Newark, An Avnet Company
Chicago, IL, United States
Mems Accelerometer, 2G/8G, Lga-14; Mems Sensor Output Stmicroelectronics
45AC7206
Mems Accelerometer, 2G/8G, Lga-14; Mems Sensor Output Stmicroelectronics 45AC7206
MEMS ACCELEROMETER, 2G/8G, LGA-14; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2g, ± 8g; Supply Voltage Min:2.16V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:14Pins; Product Range:- RoHS Compliant: Yes

MEMS ACCELEROMETER, 2G/8G, LGA-14; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2g, ± 8g; Supply Voltage Min:2.16V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:14Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 45AC7206
Product Name Mems Accelerometer, 2G/8G, Lga-14; Mems Sensor Output Stmicroelectronics
Sensor Type Acceleration Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 2584111 - RS Components, Ltd.
Infineon Technologies AG
Specs
Standards and Certifications RoHS
View Details
3 suppliers
Thin Film Based Thermopile Detector - DR46 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-8 with 5 Pins
View Details