STMicroelectronics, Inc. Ic, Accelerometer, ±2G ±4G ±8G, Lga-14; Mems Sensor Output Stmicroelectronics LIS302DLH

Description
IC, ACCELEROMETER, ±2g ±4g ±8g, LGA-14; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2g, ± 4g, ± 8g; Supply Voltage Min:2.16V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:14Pins; MSL:- RoHS Compliant: Yes
Datasheet
Description
IC, ACCELEROMETER, ±2g ±4g ±8g, LGA-14; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2g, ± 4g, ± 8g; Supply Voltage Min:2.16V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:14Pins; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Accelerometer, ±2G ±4G ±8G, Lga-14; Mems Sensor Output Stmicroelectronics - 55R3680 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Accelerometer, ±2G ±4G ±8G, Lga-14; Mems Sensor Output Stmicroelectronics
55R3680
Ic, Accelerometer, ±2G ±4G ±8G, Lga-14; Mems Sensor Output Stmicroelectronics 55R3680
IC, ACCELEROMETER, ±2g ±4g ±8g, LGA-14; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2g, ± 4g, ± 8g; Supply Voltage Min:2.16V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:14Pins; MSL:- RoHS Compliant: Yes

IC, ACCELEROMETER, ±2g ±4g ±8g, LGA-14; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2g, ± 4g, ± 8g; Supply Voltage Min:2.16V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:14Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 55R3680
Product Name Ic, Accelerometer, ±2G ±4G ±8G, Lga-14; Mems Sensor Output Stmicroelectronics
Sensor Type Acceleration Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4955C E41184 - TLE4955C E41184 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
Two-Channel Silicon-Based Thermopile - Digital ST60 Dual Thermopile - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO18 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
3 suppliers