STMicroelectronics, Inc. Accelerometers LIS302DL

Description
Accelerometer X, Y, Z Axis ±2.3g, 9.2g 50Hz ~ 200Hz 14-LGA (3x5)
Request a Quote Datasheet
Description
Accelerometer X, Y, Z Axis ±2.3g, 9.2g 50Hz ~ 200Hz 14-LGA (3x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - LIS302DL-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
LIS302DL-ND
Accelerometers LIS302DL-ND
Accelerometer X, Y, Z Axis ±2.3g, 9.2g 50Hz ~ 200Hz 14-LGA (3x5)

Accelerometer X, Y, Z Axis ±2.3g, 9.2g 50Hz ~ 200Hz 14-LGA (3x5)

Buy Now Datasheet
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - LIS302DL
092398-LIS302DL
Motion Sensors - Motion Sensors - Accelerometers - LIS302DL 092398-LIS302DL
Manufacturer: STMicroelectronics Win Source Part Number: 092398-LIS302DL Packaging: Tray Product Length (mm): 5 mm Product Depth (mm): 3 mm Product Height (mm): 0.92 mm Mounting: Surface Mount Pin Count: 14 Operating Temperature Classification: Industrial Rad Hardened: No Package Type: LGA Operating Temperature (Max): 85C Operating Temperature (Min): -40C Operating Supply Voltage (Max): 3.6 V Operating Supply Voltage (Min): 2.16 V Operating Supply Voltage (Typ): 2.5 V Family Name: LIS302DL Alternative Parts (Cross-Reference): ADXL375BCCZ-RL7; LIS302DLTR; LIS302DLTR8; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Embedded Design & Development, Communications & Networking, Portable Devices, Building Automation, Embedded Design & Development, Motor Drive & Control, Audio, Consumer Electronics, Security, Hobby & Education

Manufacturer: STMicroelectronics
Win Source Part Number: 092398-LIS302DL
Packaging: Tray
Product Length (mm): 5 mm
Product Depth (mm): 3 mm
Product Height (mm): 0.92 mm
Mounting: Surface Mount
Pin Count: 14
Operating Temperature Classification: Industrial
Rad Hardened: No
Package Type: LGA
Operating Temperature (Max): 85C
Operating Temperature (Min): -40C
Operating Supply Voltage (Max): 3.6 V
Operating Supply Voltage (Min): 2.16 V
Operating Supply Voltage (Typ): 2.5 V
Family Name: LIS302DL
Alternative Parts (Cross-Reference): ADXL375BCCZ-RL7; LIS302DLTR; LIS302DLTR8;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Embedded Design & Development, Communications & Networking, Portable Devices, Building Automation, Embedded Design & Development, Motor Drive & Control, Audio, Consumer Electronics, Security, Hobby & Education

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Accelerometers Accelerometers
Product Number LIS302DL-ND 092398-LIS302DL
Product Name Accelerometers Motion Sensors - Motion Sensors - Accelerometers - LIS302DL
Measurement Axes Triaxial
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details