Manufacturer: STMicroelectronics
Win Source Part Number: 714840-LIS2MDLTR
Packaging: Reel
Features: Selectable Scale
Technology: Magnetoresistive
Output Type: I2C, SPI
Bandwidth: 5Hz ~ 50Hz
Axis: X, Y, Z
Resolution: 16 b
Categories: Sensors, Transducers
Supplier Device Package: 12-LGA (2x2)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 12-WFLGA
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.71V ~ 3.6V
TRI-AXIS MAGNETOMETER, 49.152GAUSS; MEMS Module Function:Tri-Axis Magnetometer; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:12Pins; Gyroscope Range:-; Acceleration Range:-; Product Range:- RoHS Compliant: Yes
SENSOR MR I2C/SPI 12LGA
SENSOR MR I2C/SPI 12LGA
| Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 714840-LIS2MDLTR | 07AH6648 | LIS2MDLTR | LIS2MDLTR |
| Product Name | Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - LIS2MDLTR | Tri-Axis Magnetometer, 49.152Gauss; Mems Module Function Stmicroelectronics | Linear, Compass (ICs) | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) |
| Sensor Type | Magnetic | Magnetic | Magnetic | |
| Packing Method | Tape Reel; Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |