STMicroelectronics, Inc. Motion Sensors - Motion Sensors - Accelerometers - LIS2L06ALTR LIS2L06ALTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 085817-LIS2L06ALTR Packaging: Reel - TR Type: Analog Features: Adjustable Bandwidth, Selectable Scale Mounting: SMD (SMT) Output Type: Analog Voltage Bandwidth: 2kHz Axis: X, Y Acceleration Range: ±2g, 6g Sensitivity (mV/g): 660 (±2g) to 220 (±6g) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-LGA Supply Voltage - Operating: 2.4 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 085817-LIS2L06ALTR Packaging: Reel - TR Type: Analog Features: Adjustable Bandwidth, Selectable Scale Mounting: SMD (SMT) Output Type: Analog Voltage Bandwidth: 2kHz Axis: X, Y Acceleration Range: ±2g, 6g Sensitivity (mV/g): 660 (±2g) to 220 (±6g) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-LGA Supply Voltage - Operating: 2.4 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - LIS2L06ALTR
085817-LIS2L06ALTR
Motion Sensors - Motion Sensors - Accelerometers - LIS2L06ALTR 085817-LIS2L06ALTR
Manufacturer: STMicroelectronics Win Source Part Number: 085817-LIS2L06ALTR Packaging: Reel - TR Type: Analog Features: Adjustable Bandwidth, Selectable Scale Mounting: SMD (SMT) Output Type: Analog Voltage Bandwidth: 2kHz Axis: X, Y Acceleration Range: ±2g, 6g Sensitivity (mV/g): 660 (±2g) to 220 (±6g) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-LGA Supply Voltage - Operating: 2.4 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 085817-LIS2L06ALTR
Packaging: Reel - TR
Type: Analog
Features: Adjustable Bandwidth, Selectable Scale
Mounting: SMD (SMT)
Output Type: Analog Voltage
Bandwidth: 2kHz
Axis: X, Y
Acceleration Range: ±2g, 6g
Sensitivity (mV/g): 660 (±2g) to 220 (±6g)
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-LGA
Supply Voltage - Operating: 2.4 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Accelerometers
Product Number 085817-LIS2L06ALTR
Product Name Motion Sensors - Motion Sensors - Accelerometers - LIS2L06ALTR
Sensor Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details