STMicroelectronics, Inc. Motion Sensors - Motion Sensors - Accelerometers - LIS2L02AQ-TR LIS2L02AQ-TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 070977-LIS2L02AQ-TR Packaging: Reel - TR Type: Analog Features: Adjustable Bandwidth, Selectable Scale Mounting: SMD (SMT) Output Type: Analog Voltage Bandwidth: 4kHz Axis: X, Y Acceleration Range: ±2g, 6g Sensitivity (mV/g): 660 (±2g) to 220 (±6g) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-QFN (7x7) Supply Voltage - Operating: 2.4 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 070977-LIS2L02AQ-TR Packaging: Reel - TR Type: Analog Features: Adjustable Bandwidth, Selectable Scale Mounting: SMD (SMT) Output Type: Analog Voltage Bandwidth: 4kHz Axis: X, Y Acceleration Range: ±2g, 6g Sensitivity (mV/g): 660 (±2g) to 220 (±6g) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-QFN (7x7) Supply Voltage - Operating: 2.4 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - LIS2L02AQ-TR
070977-LIS2L02AQ-TR
Motion Sensors - Motion Sensors - Accelerometers - LIS2L02AQ-TR 070977-LIS2L02AQ-TR
Manufacturer: STMicroelectronics Win Source Part Number: 070977-LIS2L02AQ-TR Packaging: Reel - TR Type: Analog Features: Adjustable Bandwidth, Selectable Scale Mounting: SMD (SMT) Output Type: Analog Voltage Bandwidth: 4kHz Axis: X, Y Acceleration Range: ±2g, 6g Sensitivity (mV/g): 660 (±2g) to 220 (±6g) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-QFN (7x7) Supply Voltage - Operating: 2.4 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 070977-LIS2L02AQ-TR
Packaging: Reel - TR
Type: Analog
Features: Adjustable Bandwidth, Selectable Scale
Mounting: SMD (SMT)
Output Type: Analog Voltage
Bandwidth: 4kHz
Axis: X, Y
Acceleration Range: ±2g, 6g
Sensitivity (mV/g): 660 (±2g) to 220 (±6g)
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-QFN (7x7)
Supply Voltage - Operating: 2.4 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Accelerometers
Product Number 070977-LIS2L02AQ-TR
Product Name Motion Sensors - Motion Sensors - Accelerometers - LIS2L02AQ-TR
Sensor Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
General Purpose Accelerometer - 3055D9 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Stud mounting
View Details
Vibration Sensors - 20007931-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 50 g
Frequency Range 0.0 to 2000 Hz
View Details