STMicroelectronics, Inc. Accelerometers LIS2L02ALTR

Description
Accelerometer X, Y Axis ±2g 2kHz 8-LGA
Request a Quote Datasheet
Description
Accelerometer X, Y Axis ±2g 2kHz 8-LGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - LIS2L02ALTR-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
LIS2L02ALTR-ND
Accelerometers LIS2L02ALTR-ND
Accelerometer X, Y Axis ±2g 2kHz 8-LGA

Accelerometer X, Y Axis ±2g 2kHz 8-LGA

Buy Now Datasheet
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - LIS2L02ALTR
070975-LIS2L02ALTR
Motion Sensors - Motion Sensors - Accelerometers - LIS2L02ALTR 070975-LIS2L02ALTR
Manufacturer: STMicroelectronics Win Source Part Number: 070975-LIS2L02ALTR Packaging: Reel - TR Type: Analog Features: Adjustable Bandwidth Mounting: SMD (SMT) Output Type: Analog Voltage Bandwidth: 2kHz Axis: X, Y Acceleration Range: ±2g Sensitivity (mV/g): 660 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-LGA Supply Voltage - Operating: 2.4 V to 5.25 V Alternative Parts (Cross-Reference): ADXL203CE-REEL; ADXL203WCEZB-REEL; ADXL203WCEZB; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 070975-LIS2L02ALTR
Packaging: Reel - TR
Type: Analog
Features: Adjustable Bandwidth
Mounting: SMD (SMT)
Output Type: Analog Voltage
Bandwidth: 2kHz
Axis: X, Y
Acceleration Range: ±2g
Sensitivity (mV/g): 660
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-LGA
Supply Voltage - Operating: 2.4 V to 5.25 V
Alternative Parts (Cross-Reference): ADXL203CE-REEL; ADXL203WCEZB-REEL; ADXL203WCEZB;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Accelerometers Accelerometers
Product Number LIS2L02ALTR-ND 070975-LIS2L02ALTR
Product Name Accelerometers Motion Sensors - Motion Sensors - Accelerometers - LIS2L02ALTR
Measurement Axes Biaxial
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
General Purpose Accelerometer - 3056F3T - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Stud mounting
View Details
Plug & Play Accelerometers - 10207730-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 2 to 200 g
Frequency Range 0.0 to 300 Hz
View Details